EN
  • EN
  • DE

AF82801JD(SLG8T)

Part No AF82801JD(SLG8T)
Manufacturer Intel
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181692-AF82801JD(SLG8T)
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AF82801JD(SLG8T) CAD Model

Description

The AF82801JD, with the sSpec number SLG8T, is an Intel ICH10D I/O Controller Hub. It serves as a central component in Intel-based computer systems, managing communication between the CPU and various peripherals. The ICH (I/O Controller Hub) handles a wide array of input/output functions, contributing to the overall system performance and stability.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Embedded Systems

Features

  • PCI Express Support: Provides PCI Express lanes for high-speed communication with graphics cards and other peripherals.
  • SATA Controller: Supports multiple SATA ports for connecting hard drives and solid-state drives (SSDs).
  • USB Controller: Offers multiple USB ports for connecting various USB devices.
  • High Definition Audio (HDA) Support: Enables high-quality audio output.
  • LPC Interface: Provides a low pin count interface for connecting legacy devices.
  • Integrated Clock Controller: Manages the system clock signals.

Benefits

  • Improved System Performance: Enables fast and efficient communication between the CPU and peripherals.
  • Enhanced Connectivity: Provides multiple ports for connecting a wide range of devices.
  • Reliable Operation: Ensures stable and dependable system performance.
  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing overall system cost.

Additional Details

The Intel ICH10D I/O Controller Hub (AF82801JD) is a critical component in Intel's chipset architecture. It manages a variety of I/O functions, including PCI Express, SATA, USB, and audio. The ICH10D supports multiple PCI Express lanes, allowing for high-speed communication with graphics cards and other peripherals. The integrated SATA controller supports multiple SATA ports, enabling the connection of hard drives and solid-state drives (SSDs). The ICH10D also includes a USB controller that provides multiple USB ports for connecting various USB devices. The High Definition Audio (HDA) support enables high-quality audio output. The ICH10D is typically connected to the CPU via the Direct Media Interface (DMI). It is designed to work with Intel's core logic chipset to provide a complete system solution. It often requires external components such as clock generators and voltage regulators for proper operation.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Amd
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess