EN
  • EN
  • DE
  • IT

LTC4011CFE#PBF

Part No LTC4011CFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER HIEFF 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Current - Charging Constant - Programmable
Programmable Features Timer
Maximum Supply Voltage 34V
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 20-TSSOP-EP
Win Source Part Number 020632-LTC4011CFE#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4011CFE#PBF CAD Model

Description

The LTC4011CFE#PBF from Linear Technology is a versatile and robust integrated circuit designed to provide an efficient charging solution for NiMH (Nickel-Metal Hydride) and NiCd (Nickel-Cadmium) batteries. This high-performance battery charger is capable of handling high voltage inputs, making it suitable for a wide range of applications, from portable devices to industrial equipment.

Key Features

  • Wide Input Voltage Range: The LTC4011CFE#PBF is designed to operate with an input voltage range from 10V to 34V, accommodating a variety of power sources.
  • Adjustable Charge Current: Users can set the charge current from 0.5A to 2A with a single external resistor, providing flexibility in charging different battery sizes and capacities.
  • Automatic Charge Termination: The device includes negative delta V (ΔV), zero delta V (ΔV), maximum voltage, and maximum temperature charge termination, ensuring safe and complete charging of batteries.
  • High Efficiency: With a high efficiency switch mode design, the LTC4011CFE#PBF minimizes power loss during charging, making it an energy-saving choice for battery charging applications.
  • Low Power Standby Mode: When not actively charging, the device enters a low power standby mode to conserve energy.
  • Temperature Qualified Charging: The charger includes temperature sensing to prevent overheating of the battery, ensuring a safe and reliable charge cycle.

Applications

The LTC4011CFE#PBF is ideal for a multitude of applications, including:

  • Portable Power Tools
  • Backup Power Systems
  • Electric Bikes and Scooters
  • Industrial and Medical Equipment

Product Package and Quality

The LTC4011CFE#PBF comes in a 16-lead TSSOP package with an exposed thermal pad for enhanced thermal performance. It is RoHS compliant and designed to meet the rigorous standards of the industrial and automotive industries, ensuring reliability and performance in the most demanding environments.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8501 $53.5503
7+ $14.6463 $102.5241
11+ $14.1886 $156.0746
15+ $13.7309 $205.9635
19+ $13.2732 $252.1908
26+ $11.9001 $309.4026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,036 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess