EN
  • EN
  • DE
  • IT

CMPZDA15V

Part No CMPZDA15V
Manufacturer Central Semiconductor Corp
Catalog Diodes - Zener - Arrays
Description DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162471-CMPZDA15V
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPZDA15V CAD Model

Description

The CMPZDA15V is a dual Zener diode array manufactured by Central Semiconductor Corp. This device integrates two Zener diodes in a single SOT-23 package, offering a compact and efficient solution for voltage regulation and transient voltage suppression in various electronic circuits.

Applications:

  • Voltage regulation
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Level shifting
  • Clipping circuits
  • Portable devices

Features:

  • Zener Voltage: 15V
  • Configuration: Dual Common Anode
  • Power Dissipation: 300mW
  • Operating Temperature: -65°C to +150°C
  • Package: SOT-23
  • Low Leakage Current
  • RoHS Compliant

Benefits:

  • Compact Size: SOT-23 package saves valuable board space.
  • Dual Diode Configuration: Provides two Zener diodes in one package, simplifying circuit design.
  • Precise Voltage Regulation: Ensures stable and reliable voltage regulation.
  • Transient Protection: Protects sensitive components from voltage spikes.
  • Reliable Performance: Designed for stable and reliable operation.

Additional Details:

The CMPZDA15V features a dual common anode configuration, meaning the anodes of the two Zener diodes are connected internally. This arrangement allows for efficient use in symmetrical voltage clipping or regulation circuits. The SOT-23 package is designed for surface mount assembly, making it suitable for automated manufacturing processes. The low leakage current minimizes power loss, and the wide operating temperature range makes it suitable for various environmental conditions. The device is commonly used in portable devices, providing overvoltage protection for sensitive components like microcontrollers and integrated circuits.

You May Also Be Interested in

Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 12V SOT23-3
Lowest to $0.0658
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.0455
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Diodes Incorporated
DIODE ZENER ARRAY 30V SOT23-3
Lowest to $4.3985
Panjit
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6553 $58.4166
54+ $2.1783 $117.6282
83+ $2.1102 $175.1466
114+ $2.0420 $232.7880
147+ $1.9751 $290.3397
196+ $1.7706 $347.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess