EN
  • EN
  • DE
  • IT

NSMD025-24V

Part No NSMD025-24V
Manufacturer TECHFUSE
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972093-NSMD025-24V
Categories OEM Parts(M-N)
Manufacturer TECHFUSE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSMD025-24V CAD Model

Description

The NSMD025-24V is a surface mount resettable fuse (PPTC) manufactured by TECHFUSE. It's designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the device heats up and its resistance increases dramatically, limiting the current flow. Once the fault is cleared and power is removed, the device cools down and resets to its low resistance state, allowing normal operation to resume.

Applications:

  • USB Ports: Protecting USB ports from overcurrent damage due to faulty devices or short circuits.
  • Power Supplies: Providing overcurrent protection in low-voltage power supplies.
  • Battery Chargers: Protecting battery chargers from overcurrent conditions caused by shorted or damaged batteries.
  • Motor Protection: Protecting small DC motors from stall conditions or overload.
  • Automotive Electronics: Protecting sensitive electronic circuits in automotive applications.

Features:

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Package: Allows for easy integration into surface mount circuit boards.
  • Fast Trip Time: Quickly responds to overcurrent events to protect sensitive components.
  • Low Profile: Compact design minimizes board space requirements.
  • 24V Operating Voltage: Designed for circuits operating at or below 24 volts.

Benefits:

  • Circuit Protection: Protects electronic circuits from damage due to overcurrent conditions.
  • Reduced Downtime: Automatically resets after a fault, minimizing downtime and repair costs.
  • Simplified Design: Eliminates the need for manual fuse replacement.
  • Improved Reliability: Provides reliable overcurrent protection in a variety of applications.
  • Cost-Effective: Offers a cost-effective solution for circuit protection compared to traditional fuses.

Additional Details:

Key specifications for the NSMD025-24V include the hold current (the maximum current the device can carry without tripping), the trip current (the minimum current that will cause the device to trip), the maximum voltage rating, and the trip time. The device is typically available in a standard SMD package. Always consult the official datasheet from TECHFUSE for the most accurate and up-to-date specifications and application information, including derating curves for operation at different temperatures. The datasheet will also provide information on the device's resistance characteristics and its response to various overcurrent conditions.

You May Also Be Interested in

ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1,655+ $0.0303 $50.1465
4,020+ $0.0249 $100.0980
6,225+ $0.0241 $150.0225
8,550+ $0.0234 $200.0700
11,065+ $0.0226 $250.0690
14,855+ $0.0202 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368,538 pieces
MOQ: 1655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess