EN
  • EN
  • DE
  • IT

NSMD035-16V

Part No NSMD035-16V
Manufacturer TECHFUSE
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964146-NSMD035-16V
Categories OEM Parts(M-N)
Manufacturer TECHFUSE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSMD035-16V CAD Model

Description

The NSMD035-16V is a transient voltage suppression (TVS) diode array from TECHFUSE, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It is specifically designed to protect data lines and I/O interfaces in various electronic devices.

Applications

  • USB Ports: Protection of USB data lines from ESD.
  • HDMI Ports: Protection of HDMI interfaces from transient voltage events.
  • Ethernet Ports: Protection of Ethernet data lines from ESD.
  • I/O Interfaces: Protection of general-purpose I/O lines from voltage transients.
  • Data Lines: Protection of sensitive data lines in electronic equipment.

Features

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Low Capacitance: Minimizes signal distortion and preserves signal integrity.
  • Surface Mount Package: Enables automated assembly and compact design.
  • Fast Response Time: Quickly responds to transient voltage events.
  • Small Form Factor: Suitable for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced ESD Protection: Protects sensitive components from damage caused by electrostatic discharge.
  • Improved System Reliability: Reduces the risk of component failure due to transient voltage events.
  • Maintained Signal Integrity: The low capacitance ensures minimal signal distortion.
  • Simplified Design: Easy to implement in circuit designs.
  • Increased Product Lifespan: Protects devices from damage, leading to longer product life.

Additional Details

The NSMD035-16V is designed to withstand high ESD strikes, typically meeting or exceeding industry standards such as IEC 61000-4-2. The clamping voltage is a critical parameter, representing the maximum voltage that the device will allow to pass through during a transient event. The capacitance is kept low to minimize signal attenuation, especially in high-speed data lines. The datasheet provides detailed information on the device's electrical characteristics, clamping voltage, capacitance, and ESD withstand capability. The device is designed for reflow soldering and is supplied in tape and reel packaging. It typically has multiple diodes within the package to protect multiple lines simultaneously.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Omron
Need more? Email Us
Meled
Lowest to $0.1172
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2,025+ $0.0247 $50.0175
4,930+ $0.0203 $100.0790
7,615+ $0.0197 $150.0155
10,530+ $0.0190 $200.0700
13,590+ $0.0184 $250.0560
18,185+ $0.0165 $300.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 2025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess