EN
  • EN
  • DE
  • IT

LTC4008EGN#PBF

Part No LTC4008EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CTRLR 4A 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 143185-LTC4008EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4008EGN#PBF CAD Model

Description

Product Overview: LTC4008EGN#PBF

The LTC4008EGN#PBF from Linear Technology is a high-efficiency, multi-chemistry battery charger controller designed to cater to the demanding requirements of modern portable electronics. This sophisticated component is ideal for charging systems that require precise control and reliability, such as laptops, medical equipment, and handheld devices.

Key Features

  • Multi-Chemistry Support: The LTC4008EGN#PBF is compatible with a variety of battery chemistries, including Lithium-Ion (Li-Ion), Lithium Polymer (Li-Poly), and Lithium Phosphate (LiFePO4), giving it a broad range of applications.
  • High Efficiency: With its advanced design, the charger provides high efficiency, which is crucial for reducing heat and improving the overall battery charging process.
  • Programmable Charge Current: Users can set the charge current up to 4A, allowing for flexibility in the charging process depending on the battery's capacity and the desired charging speed.
  • Wide Input Voltage Range: The device can operate with input voltages ranging from 4.5V to 28V, accommodating various power sources and ensuring compatibility with different system designs.
  • Charge Current Monitoring: The LTC4008EGN#PBF includes a feature for monitoring the charge current, which helps in managing the charging process and protecting the battery from overcharging.

Advanced Protection Features

The LTC4008EGN#PBF is equipped with multiple protection features to ensure the safety and longevity of the battery and the device. These include overvoltage protection, thermal regulation, and a shutdown feature that kicks in when an unsafe condition is detected.

Package and Temperature Range

Encased in a 24-lead SSOP package, the LTC4008EGN#PBF is designed for compactness and minimal footprint on the PCB. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.

Conclusion

Linear Technology's LTC4008EGN#PBF is a versatile and robust battery charger controller that offers precision, efficiency, and safety for charging applications. Its support for multiple battery chemistries and advanced protection features make it an excellent choice for designers looking to create reliable and high-performance battery charging solutions.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5830 $57.9150
13+ $9.5040 $123.5520
19+ $9.2070 $174.9330
26+ $8.9101 $231.6626
34+ $8.6130 $292.8420
45+ $7.7220 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess