EN
  • EN
  • DE

LTC4002ES8-4.2#PBF

Part No LTC4002ES8-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY LI-ION 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 4.2V
Maximum Supply Voltage 22V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 133132-LTC4002ES8-4.2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4002ES8-4.2#PBF CAD Model

Description

Linear Technology LTC4002ES8-4.2#PBF Battery Charger IC

The LTC4002ES8-4.2#PBF is a high-performance, standalone linear battery charger IC designed by Linear Technology to specifically charge lithium-ion batteries. This advanced integrated circuit (IC) is optimized to provide a safe and efficient charging solution for single-cell lithium-ion batteries with a full-charge voltage of 4.2 volts.

The LTC4002ES8-4.2#PBF operates from a supply voltage range of 6V to 28V, making it versatile for various applications. It is housed in a compact ES8 package, which is conducive for space-constrained applications. With its precision end-of-charge control, the charger IC ensures that the battery is charged accurately to its peak capacity without overcharging, which can extend the battery's lifespan and maintain its performance.

Key features of the LTC4002ES8-4.2#PBF include:

  • Automatic recharge feature that initiates a new charging cycle if the battery voltage falls below a preset level, ensuring the battery remains fully charged.
  • Charge current is programmable with a single external resistor, allowing for customization based on specific battery requirements.
  • Thermal regulation maximizes the charge rate without the risk of overheating.
  • No external MOSFET, sense resistor, or blocking diode is required, simplifying the design and reducing the overall solution footprint.
  • It includes a charge status output that can drive an external LED, providing a visual indication of the charging process.

The LTC4002ES8-4.2#PBF is equipped with multiple safety features to protect both the battery and the charger itself. These include automatic shutdown if the input voltage exceeds safe levels, a timer for termination to prevent overcharging, and a battery temperature sensing input that can be used to monitor the battery temperature and prevent charging if unsafe temperatures are detected.

Overall, the LTC4002ES8-4.2#PBF from Linear Technology is a reliable and efficient choice for designers looking for a dedicated charging solution for lithium-ion batteries in portable electronic devices, medical equipment, and industrial applications. Its ease of use, combined with its robust safety features, makes it an ideal choice for ensuring the longevity and reliability of battery-powered products.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5282 $51.1692
15+ $6.9975 $104.9625
23+ $6.7789 $155.9147
31+ $6.5602 $203.3662
40+ $6.3415 $253.6600
53+ $5.6855 $301.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess