EN
  • EN
  • DE
  • IT

DTS26K21-35BA

Part No DTS26K21-35BA
Manufacturer TE Connectivity
Catalog Custom Parts (B - D)
Description Straight Plug Sz 21
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 79
Win Source Part Number 1131301-DTS26K21-35BA
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTS26K21-35BA CAD Model

Description

The DTS26K21-35BA is a connector manufactured by TE Connectivity. It's part of their DEUTSCH series, known for rugged, high-performance connectors used in harsh environments. This particular model is likely a circular connector designed for demanding applications.

Applications

  • Aerospace and defense systems
  • Industrial machinery
  • Transportation equipment (e.g., railway, automotive)
  • Heavy equipment and construction
  • Marine applications

Features

  • Circular Connector: Provides a robust and reliable connection.
  • High Density: Accommodates a large number of contacts in a small space.
  • Bayonet Coupling: Ensures quick and secure mating.
  • Environmental Sealing: Protects against moisture, dust, and other contaminants.
  • Durable Construction: Designed to withstand shock, vibration, and extreme temperatures.
  • Contact Material: Typically made from copper alloy with gold plating for corrosion resistance and low contact resistance.
  • Shell Material: Often made from aluminum alloy or stainless steel for strength and durability.
  • Operating Temperature Range: Wide temperature range suitable for harsh environments.

Benefits

  • Reliable connection in harsh environments: Ensures consistent performance in demanding applications.
  • Quick and easy mating: Bayonet coupling allows for fast and secure connections.
  • High density: Saves space and reduces weight.
  • Long service life: Durable construction ensures long-term reliability.
  • Protection against environmental factors: Environmental sealing protects against moisture, dust, and other contaminants.

Additional Details

The DTS26K21-35BA connector typically features a bayonet coupling mechanism, which allows for quick and easy mating and unmating. The bayonet coupling provides a secure connection that is resistant to vibration and shock. The connector also features environmental sealing to protect against moisture, dust, and other contaminants. The connector's housing is often made from aluminum alloy or stainless steel for strength and durability. The contacts are typically made from copper alloy with gold plating for corrosion resistance and low contact resistance. The specific number of contacts, wire gauge, and current rating will vary depending on the specific configuration of the connector. The “-35BA” likely denotes specific configuration details, such as shell size, contact arrangement, and plating options.

When selecting and using the DTS26K21-35BA connector, it's important to consult the manufacturer's datasheet for detailed specifications and application notes. The datasheet will provide information on the connector's electrical characteristics, mechanical dimensions, and environmental performance. Proper wiring and termination techniques are essential to ensure a reliable connection. The connector should be properly mated and secured to prevent accidental disconnection or damage.

Due to the demanding nature of its target applications, the DTS26K21-35BA is engineered for high reliability and long service life. The use of high-quality materials and robust construction techniques ensures that the connector can withstand harsh environments and provide consistent performance over time.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
TE Connectivity
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess