EN
  • EN
  • DE

LTC4000IGN-1#PBF

Part No LTC4000IGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol/NiCd/NiMH 20000mA 3V to 60V Automotive 28-Pin SSOP N Tube / IC BATT CHARGER 3 CELL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Battery Chemistry Lithium Iron Phosphate
Number of Cells 3
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Reverse Current
Voltage Supply MAX 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783827-LTC4000IGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4000I
Introduction Date July 23, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4000IGN-1#PBF CAD Model

Description

The LTC4000IGN-1#PBF is a sophisticated battery charger controller from Linear Technology that provides advanced features for charging and power management. Designed to work with a wide range of battery chemistries, this controller is capable of efficiently managing high voltage and high current charging applications. It is a versatile solution that can be paired with external power conversion hardware to create a full-featured battery charging and power management solution.

Key Features:

  • Wide Input Voltage Range: The LTC4000IGN-1#PBF operates over a broad input voltage range, accommodating various power sources and allowing for flexible system design.
  • Intelligent Charging: It supports intelligent battery charging algorithms for lead-acid, Li-Ion, NiMH, and other battery types, ensuring optimal charging efficiency and battery health.
  • High Efficiency: The device is designed for high efficiency, which is critical for reducing heat generation and improving system reliability in high-power applications.
  • PowerPath Control: Integrated PowerPath control enables instant-on operation even with a depleted battery, providing power to the load directly from the input supply when available.
  • Multifunctional: It includes features such as ideal diode control, which reduces heat dissipation and protects against reverse battery discharge.
  • Programmable Charge Parameters: Charge current, charge voltage, and termination criteria can be programmed to suit specific battery requirements, maximizing performance and longevity.
  • Robust Protection Features: The controller includes overvoltage, overcurrent, and overtemperature protection, safeguarding the charging system and the battery under adverse conditions.

Applications:

The LTC4000IGN-1#PBF is ideal for a variety of applications, including portable computers, backup battery systems, industrial and medical equipment, and any other system that requires a reliable and efficient battery charging solution.

Package:

The device is offered in a 28-lead SSOP package, which is designed for space-constrained applications while still providing adequate thermal performance.

With its comprehensive set of features and robust design, the LTC4000IGN-1#PBF from Linear Technology stands out as a top-tier choice for designers looking to implement an advanced battery charging system in their products.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess