EN
  • EN
  • DE

LTC3559EUD#TRPBF

Part No LTC3559EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB CHARGER 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 97171-LTC3559EUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3559EUD#TRPBF CAD Model

Description

The LTC3559EUD#TRPBF is a highly integrated power management solution from Linear Technology, designed to cater to the needs of modern portable electronics. This compact, multifunctional component combines a dual synchronous step-down DC/DC converter with a full-featured battery charger, making it an ideal choice for space-constrained applications such as smartphones, tablets, and other handheld devices.

Key Features

  • Efficient Power Conversion: The device features two high-efficiency, 2.25MHz synchronous buck converters that can deliver up to 1A of continuous output current each, ensuring reliable power supply for critical components.
  • Programmable Battery Charging: The integrated battery charger provides a programmable charge current up to 950mA, which can be adjusted via an external resistor. It supports a range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4.
  • PowerPath Control: The LTC3559EUD#TRPBF's PowerPath control seamlessly manages power distribution between the battery and the load, ensuring uninterrupted operation even when the battery is being charged.
  • Thermal Protection: Built-in thermal regulation automatically reduces battery charge current to prevent overheating, enhancing system safety and longevity.
  • Compact Package: The device is offered in a low-profile (0.75mm) 16-lead 3mm x 3mm QFN package, suitable for space-constrained applications.

Applications

The LTC3559EUD#TRPBF is versatile and can be used in a variety of portable devices, including:

  • Smartphones and tablets
  • Portable medical devices
  • Handheld GPS units
  • Wireless headsets
  • Portable gaming systems

Conclusion

Overall, the LTC3559EUD#TRPBF from Linear Technology is a robust and versatile power management IC that combines efficiency and functionality in a small package. Its dual synchronous buck converters and comprehensive battery charging capabilities make it an excellent choice for designers looking to optimize power management in their portable electronic products. With thermal protection and PowerPath control, it not only provides stable power but also ensures the safety and longevity of the devices it powers.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess