EN
  • EN
  • DE

MAX7320ATE

Part No MAX7320ATE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706322-MAX7320ATE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7320ATE CAD Model

Description

Maxim Integrated MAX7320ATE I/O Expander

The MAX7320ATE from Maxim Integrated is a highly efficient, 8-bit I/O expander designed to provide additional digital I/O ports to a microcontroller or processor through the I²C-compatible serial interface. This compact, versatile device is perfect for applications where I/O pin expansion is required, making it ideal for use in space-constrained environments such as portable devices, consumer electronics, and embedded systems.

Key Features:

  • Interface: The device operates through an I²C-compatible serial interface, which allows for easy integration with most microcontrollers and processors. It supports both the standard (100kHz) and fast (400kHz) I²C communication speeds.
  • Ports: It features eight I/O ports that can be individually configured as either inputs or outputs, providing flexibility for various application needs.
  • Output Drive Capability: The MAX7320ATE offers strong output drive capability with 50mA sink and 4mA source current, which is suitable for directly driving LEDs or other devices.
  • Operating Voltage: This I/O expander operates within a wide voltage range of 1.71V to 5.5V, making it compatible with a variety of logic levels and power supplies.
  • Power-Saving Modes: It includes power-saving features such as a shutdown mode that reduces current consumption to a mere 0.1µA (typical), which is essential for battery-powered applications.
  • Packaging: The device comes in a compact TSSOP-16 package, ensuring a minimal footprint on the PCB.
  • Temperature Range: The MAX7320ATE is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliability across various environments.

Applications:

The MAX7320ATE is suitable for a broad range of applications, including:

  • Portable devices where additional I/Os are needed without increasing the microcontroller size
  • Consumer electronics such as audio/video equipment, set-top boxes, and remote controls
  • Industrial control systems where extended temperature range and robustness are required
  • Automotive applications that demand reliable operation under harsh conditions

Overall, the MAX7320ATE I/O expander is a reliable solution for designers looking to increase the I/O capabilities of their systems without compromising on space, power, or cost.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5666 $53.4990
35+ $2.9264 $102.4240
53+ $2.8350 $150.2550
73+ $2.7435 $200.2755
95+ $2.6521 $251.9495
127+ $2.3777 $301.9679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess