The LTC3557EUF-1#PBF is a versatile power management integrated circuit (PMIC) designed and manufactured by Linear Technology, now part of Analog Devices. This multifunctional component is engineered to cater to the power requirements of portable, battery-powered devices such as smartphones, tablets, and other handheld gadgets.
Key Features:
- Integrated Battery Charger: The LTC3557EUF-1#PBF includes a standalone linear charger with PowerPath control, which efficiently manages power distribution between the battery and the load while charging. This feature ensures that the device can operate even when the battery is being charged.
- Multiple Regulated Outputs: This PMIC offers three high-efficiency synchronous buck regulators, providing multiple regulated voltage outputs for various components within the system.
- Programmable Power Management: The device allows for programmable power management, enabling customization to match specific system requirements.
- USB Compatible: The LTC3557EUF-1#PBF supports USB input current limiting, making it compatible with USB power specifications and allowing for seamless integration with USB-powered systems.
- Thermal Protection: With built-in thermal protection, the IC ensures reliable operation by preventing overheating and potential damage to the system.
Product Specifications:
- Part Number: LTC3557EUF-1#PBF
- Package: 24-pin QFN (4mm x 4mm)
- Input Voltage Range: 4.35V to 5.5V
- Operating Temperature Range: -40°C to +85°C
The LTC3557EUF-1#PBF is designed with the end-user in mind, providing a compact, efficient, and reliable solution for power management in portable devices. Its integration reduces the need for multiple discrete components, thus saving space and simplifying the design process for system architects and engineers. With its advanced features and robust performance, the LTC3557EUF-1#PBF stands out as a superior choice for modern power management applications.