EN
  • EN
  • DE
  • IT

TLC7705QPWREP

Part No TLC7705QPWREP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description MICROPOWER SUPPLY VOLTAGE SUPERVISORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1 ms Minimum
Voltage - Threshold 4.55V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1269219-TLC7705QPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC7705
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC7705QPWREP CAD Model

Description

The TLC7705QPWREP is a highly reliable, enhanced product (EP) voltage supervisor from Texas Instruments, designed to provide a critical monitoring solution for microprocessor (µP) systems. This supervisor IC ensures that your system operates within its voltage thresholds, and it is an essential component for applications that require consistent performance and operational integrity.

Key Features

  • Supply Voltage Range: The device supports a wide range of supply voltages, typically from 1.1V to 18V, making it versatile for use in various electronic systems.
  • Reset Threshold Options: It offers multiple programmable reset threshold options to cater to different system requirements and ensure precise monitoring.
  • Low Current Consumption: The TLC7705QPWREP is designed for energy-efficient operation, with a typical quiescent current of only 9 µA, which is ideal for battery-powered applications.
  • Reset Time Delay: It features a programmable time delay for the reset output, which helps to avoid unnecessary resets due to transient voltage dips.
  • High Accuracy: The device provides a high accuracy of ±1.5% at 25°C, ensuring reliable system operation and monitoring.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the TLC7705QPWREP is suitable for use in harsh environmental conditions.

Applications

The TLC7705QPWREP is well-suited for a variety of applications where voltage monitoring is critical, such as industrial control systems, automotive electronics, portable devices, and telecommunications equipment. Its robust feature set ensures that it can meet the stringent requirements of mission-critical systems in military and aerospace applications as well.

Package and Quality

This device is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on PCBs. The TLC7705QPWREP is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has been subjected to additional qualification testing and manufacturing processes to ensure high reliability in extreme environments.

Conclusion

Overall, the TLC7705QPWREP from Texas Instruments is a robust and reliable solution for system voltage supervision. Its combination of features, versatile supply voltage range, and enhanced product status make it an excellent choice for critical applications requiring the highest levels of performance and reliability.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess