EN
  • EN
  • DE

LTC3555EUFD#TRPBF

Part No LTC3555EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER HE 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 4.35 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 303359-LTC3555EUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3555EUFD#TRPBF CAD Model

Description

Product Overview: LTC3555EUFD#TRPBF

The LTC3555EUFD#TRPBF is a high-performance, multi-function power management integrated circuit (PMIC) designed and manufactured by Linear Technology (now part of Analog Devices). This versatile component is specifically engineered to cater to the demanding power requirements of portable Li-Ion/Polymer battery-powered applications, making it an ideal choice for mobile phones, personal media players, digital cameras, and other portable devices.

Key Features

  • Integrated Power Solution: The LTC3555 features a linear charger, a PowerPath manager, an ideal diode, and multiple high-efficiency synchronous buck regulators, all integrated into a single package. This integration simplifies the design process and saves board space, making it perfect for compact devices.
  • USB-Compatible Charger: The device includes a full-featured battery charger with an input current up to 1.5A, which complies with USB specifications for charging. It also supports wall adapter inputs, providing flexibility for various charging scenarios.
  • Multiple Output Voltages: The PMIC provides three high-efficiency buck regulators with programmable output voltages, allowing designers to power different subsystems within the device efficiently.
  • Instant-On Operation: Designed to ensure that portable devices can be used immediately upon connecting to a power source, the LTC3555's instant-on operation is critical for user convenience and satisfaction.
  • Smart Power Management: The LTC3555's PowerPath control provides seamless transition between input power sources and battery, ensuring uninterrupted operation and optimized battery charging.

Product Specifications

  • Package: The LTC3555EUFD#TRPBF comes in a compact, 24-pin 4mm × 4mm QFN package, which is designed to meet the space constraints of modern portable electronics.
  • High Efficiency: With its synchronous buck regulators, the LTC3555 achieves high conversion efficiency, which is vital for maximizing battery life.
  • Thermal Management: The device is designed with thermal performance in mind, ensuring reliable operation even under heavy load conditions.
  • Protection Features: The LTC3555 includes overvoltage, undervoltage, and overcurrent protection to safeguard the device and the battery during abnormal conditions.
  • RoHS Compliant: Complying with RoHS standards, the LTC3555EUFD#TRPBF is manufactured with environmentally friendly materials and processes.

With its comprehensive feature set and compact form factor, the LTC3555EUFD#TRPBF from Linear Technology is a powerful solution for powering the next generation of portable devices.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4481 $62.6886
14+ $8.5724 $120.0136
21+ $8.3045 $174.3945
29+ $8.0365 $233.0585
38+ $7.7685 $295.2030
50+ $6.9658 $348.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess