EN
  • EN
  • DE

LTC3554EUD-3#PBF

Part No LTC3554EUD-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 20-QFN / Switching Battery Charger Li-Ion/Li-Pol 400mA 4.2V 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Current 10μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x3)
Win Source Part Number 783418-LTC3554EUD-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3554-3
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3554EUD-3#PBF CAD Model

Description

Linear Technology's LTC3554EUD-3#PBF Power Management IC

The LTC3554EUD-3#PBF is a high-performance, multifunction power management integrated circuit (PMIC) designed by Linear Technology to cater to the demanding needs of portable electronic devices. This compact and efficient IC combines a USB-compatible linear charger, a PowerPath manager, an overvoltage protection circuit, and multiple synchronous step-down regulators, making it an ideal solution for space-constrained applications.

Key Features

  • Integrated Power Management: The LTC3554EUD-3#PBF integrates multiple functions including battery charging, power path management, and multiple output voltage regulators, streamlining the design process and reducing the bill of materials for portable devices.
  • USB-Compatible Charger: The IC includes a standalone linear charger with selectable charge current up to 950mA, which can be powered from a USB port or an external power supply.
  • PowerPath Control: The advanced PowerPath control feature allows for seamless transition between input power sources and battery power, ensuring a constant supply to the load even when switching power sources.
  • Overvoltage Protection: The device incorporates overvoltage protection to safeguard the downstream circuitry from input voltage spikes, a crucial feature for enhancing the longevity and reliability of portable electronics.
  • Synchronous Step-Down Regulators: The LTC3554EUD-3#PBF contains high-efficiency synchronous buck regulators with an output voltage range that is ideal for powering the core processor, memory, and I/O interfaces in modern portable devices.

Applications

The versatility of the LTC3554EUD-3#PBF makes it suitable for a wide range of portable applications, including:

  • Smartphones and PDAs
  • Portable media players
  • Digital cameras
  • Handheld GPS units
  • Other USB-powered gadgets

Technical Specifications

The LTC3554EUD-3#PBF operates within an input voltage range of 4.35V to 5.5V and offers programmable charge current up to 950mA. The synchronous step-down regulators are capable of delivering up to 400mA of continuous output current each. The IC's compact QFN-24 package and integrated functions make it an excellent choice for designers looking to maximize functionality while minimizing space.

In conclusion, the LTC3554EUD-3#PBF from Linear Technology is a sophisticated and versatile power management solution that delivers high efficiency, protection, and ease of use for a variety of portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7373 $52.4238
14+ $7.1691 $100.3674
22+ $6.9450 $152.7900
30+ $6.7210 $201.6300
39+ $6.4970 $253.3830
52+ $5.8249 $302.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess