EN
  • EN
  • DE

LTC3586EUFE-2#PBF

Part No LTC3586EUFE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER HE 38-QFN / USB Power Manager 4.35V to 5.5V 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Bat-Track, PowerPath
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (4x6)
Win Source Part Number 783450-LTC3586EUFE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3586
Introduction Date March 23, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3586EUFE-2#PBF CAD Model

Description

The LTC3586EUFE-2#PBF is a versatile power management integrated circuit (PMIC) designed by Linear Technology, which is now part of Analog Devices. This high-performance component is engineered to provide a compact and efficient power management solution for portable and space-constrained applications.

Key Features

  • Integrated PowerPath™ Manager: The LTC3586EUFE-2#PBF incorporates Linear Technology's PowerPath control, which seamlessly manages power flow between multiple sources such as USB, wall adapter, and a battery.
  • Buck-Boost Converters: It includes high-efficiency, synchronous, buck-boost DC/DC converters that maintain a regulated output over a wide range of input voltages, ensuring consistent power supply to the load.
  • Multiple LDO Regulators: This PMIC features low dropout linear regulators (LDOs) for supplying additional rails, providing clean and stable voltages to sensitive components.
  • Autonomous Battery Charging: With its integrated battery charger, the LTC3586EUFE-2#PBF can charge single-cell Li-Ion/Polymer batteries from a USB port or wall adapter, with a programmable charge current.
  • I2C Control Interface: The device offers an I2C interface for programming and control, allowing for flexible and dynamic control of its features.
  • Thermal Protection: It includes over-temperature protection to safeguard the device and the system under extreme conditions.

Applications

The LTC3586EUFE-2#PBF is ideal for a wide range of applications that require efficient power management, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • USB-Powered Gadgets
  • Personal Media Players
  • GPS Devices
  • Wireless Communication Devices

Quality and Reliability

Linear Technology's LTC3586EUFE-2#PBF is built to meet high standards of quality and reliability, ensuring performance in demanding environments and applications. With its robust feature set and Linear Technology's reputation for precision and durability, this PMIC is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4877 $54.8770
23+ $4.5027 $103.5621
35+ $4.3620 $152.6700
48+ $4.2213 $202.6224
62+ $4.0806 $252.9972
83+ $3.6585 $303.6555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess