EN
  • EN
  • DE

LTC3589HUJ-2#PBF

Part No LTC3589HUJ-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Regulator 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 8μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783457-LTC3589HUJ-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3589-2
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3589HUJ-2#PBF CAD Model

Description

Product Overview: LTC3589HUJ-2#PBF

The LTC3589HUJ-2#PBF is a versatile, feature-rich power management integrated circuit (PMIC) developed by Linear Technology, designed to cater to the demanding needs of portable and handheld applications. This compact and efficient device provides a comprehensive solution for power supply requirements, integrating multiple regulators that are configurable and capable of delivering high performance.

Key Features

  • Multiple Output Regulators: This PMIC includes one high-efficiency buck-boost regulator, two buck regulators, and one boost regulator, offering a variety of output voltage options to power different components within a system.
  • Adjustable and Fixed Output Voltages: The LTC3589HUJ-2#PBF supports a wide range of output voltages, which can be adjusted via external resistors or programmed to fixed values, providing flexibility for different design requirements.
  • Integrated Power-On Reset and Watchdog Timer: Essential for reliable system operation, this PMIC features built-in power-on reset and watchdog timer functions to ensure proper system startup and operation.
  • I²C Interface: The device offers an I²C interface for dynamic voltage scaling and power sequencing, allowing for precise control over the power management system.
  • Low Quiescent Current: Designed with power efficiency in mind, the LTC3589HUJ-2#PBF maintains low quiescent current, which is crucial for extending battery life in portable devices.
  • Overvoltage Protection: The PMIC includes overvoltage protection circuits to safeguard the device and the system it powers from voltage spikes and transients.
  • Thermal Protection: Thermal shutdown protection is incorporated to prevent damage from overheating, ensuring long-term reliability and performance.

Applications

The LTC3589HUJ-2#PBF is ideally suited for a wide range of applications, including but not limited to:

  • Portable and handheld devices
  • Medical instruments
  • Automotive power supplies
  • Industrial and telecommunications equipment

This PMIC's robust design and comprehensive feature set make it an excellent choice for designers looking to optimize power efficiency and performance in their next-generation portable devices.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1102 $60.2204
5+ $24.7059 $123.5295
7+ $23.9338 $167.5366
9+ $23.1617 $208.4553
12+ $22.3897 $268.6764
15+ $20.0735 $301.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess