EN
  • EN
  • DE

MPF7100BVBA1ES

Part No MPF7100BVBA1ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF7100 PMIC I.MX8XL / i.MX Processors PMIC 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Applications i.MX Processors
Current - Supply 10µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MPF7100
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345903-MPF7100BVBA1ES
Ultra Librarian 3D Model Ultra Librarian MPF7100BVBA1ES CAD Model

Description

The NXP MPF7100BVBA1ES is a state-of-the-art microprocessor that is part of NXP's advanced series of high-performance, low-power processing solutions. Designed to cater to the demanding needs of modern embedded applications, this product offers a perfect blend of efficiency, reliability, and versatility.

Key Features

  • Architecture: The MPF7100BVBA1ES is built on a robust architecture that ensures smooth and rapid processing capabilities. It is designed to handle complex computations and multitasking with ease, making it ideal for a wide range of applications.
  • Performance: With its powerful processing core, this product delivers exceptional performance that can meet the requirements of even the most intensive tasks. It is engineered to maximize throughput and minimize latency, providing a seamless user experience.
  • Energy Efficiency: Despite its high performance, the MPF7100BVBA1ES is also remarkably energy-efficient. It is optimized for reduced power consumption, which is crucial for battery-powered devices and applications where energy efficiency is paramount.
  • Connectivity: This microprocessor offers a variety of connectivity options, ensuring easy integration with other components and peripherals. It supports standard communication protocols, allowing for versatile connectivity solutions in complex systems.
  • Security: Security is a top priority for NXP, and the MPF7100BVBA1ES includes advanced security features to protect against unauthorized access and ensure data integrity. This makes it suitable for applications where security cannot be compromised.

Applications

The MPF7100BVBA1ES is designed for a broad range of applications. It is ideal for use in sectors such as automotive, industrial control, consumer electronics, and the Internet of Things (IoT). Its robust feature set ensures that it can easily adapt to the specific needs of various applications, from complex industrial machinery to sophisticated consumer gadgets.

Conclusion

Overall, the NXP MPF7100BVBA1ES is a powerful and flexible microprocessor that offers a compelling solution for designers and engineers looking to push the boundaries of what's possible in their embedded systems. With its combination of performance, energy efficiency, connectivity, and security, it stands out as a top choice for a wide array of cutting-edge electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess