EN
  • EN
  • DE

LTC3557EUF#PBF

Part No LTC3557EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGE 28-QFN / Switching Battery Charger Li-Ion/Li-Pol 1500mA 4.2V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x4)
Win Source Part Number 783425-LTC3557EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3557
Introduction Date September 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3557EUF#PBF CAD Model

Description

Linear Technology LTC3557EUF#PBF Integrated Power Management Solution

The LTC3557EUF#PBF is a highly integrated power management and battery charger IC designed to cater to the demanding needs of portable applications. Manufactured by Linear Technology, this compact and efficient solution is housed in a 24-lead QFN package, optimized for space-constrained applications. It integrates multiple key functions, including a standalone battery charger, three high-efficiency synchronous buck regulators, and a high-current USB-compatible input current limit.

Key Features:

  • Multi-Function Integration: The device combines a full-featured battery charger with PowerPath control, which allows the LTC3557EUF#PBF to power the system load while simultaneously and independently charging the battery.
  • Battery Charger: The onboard battery charger supports programmable charge rates up to 1.5A, which is suitable for charging a wide range of single-cell Li-Ion/Polymer batteries. It also includes features like trickle charge, charge termination, and recharge, ensuring safe and efficient battery management.
  • High-Efficiency Regulators: The IC includes three synchronous step-down regulators with internal switches, delivering high efficiency and reducing external component count. These regulators are capable of delivering output currents of 800mA, 400mA, and 400mA respectively.
  • USB Input Current Limiting: The LTC3557EUF#PBF can limit the input current from the USB port, which is crucial for USB-powered devices. The input current can be limited to 100mA or 500mA to comply with USB specifications.
  • Thermal Protection: The IC features thermal shutdown to protect the device under extreme conditions.
  • Programmable Soft-Start: Soft-start capability is provided to minimize inrush current during startup, enhancing system reliability.

Applications:

The LTC3557EUF#PBF is an ideal choice for a variety of portable devices that require efficient power management and battery charging capabilities. These applications include:

  • Portable Medical Devices
  • Handheld Instruments
  • GPS Devices
  • Smartphones and PDAs
  • Portable Media Players
  • Wireless Modems

With its comprehensive feature set and compact form factor, the LTC3557EUF#PBF from Linear Technology stands out as a versatile and robust power management solution for the next generation of portable electronics.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9069 $65.7207
6+ $17.9749 $107.8494
9+ $17.4132 $156.7188
12+ $16.8515 $202.2180
16+ $16.2897 $260.6352
21+ $14.6046 $306.6966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,165 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess