EN
  • EN
  • DE

LTC4360ISC8-1#TRPBF

Part No LTC4360ISC8-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Over Voltage Protection Controller Automotive 8-Pin SC-70 T/R / IC CTLR OVP 80V SHUTDOWN SC70-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Current 220μA
Operating Supply Voltage 2.5 V ~ 80 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFSOP (0.049", 1.25mm Width)
Manufacturer Package SC-70-8
Win Source Part Number 784118-LTC4360ISC8-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4360-1
Introduction Date April 09, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4360ISC8-1#TRPBF CAD Model

Description

Product Overview: LTC4360ISC8-1#TRPBF

The LTC4360ISC8-1#TRPBF is a high-quality overvoltage and overcurrent protection controller designed by Linear Technology, a renowned leader in the field of analog integrated circuits. This device is engineered to safeguard sensitive electronic components from potentially damaging voltage and current spikes. It is an essential component for any system where power supply stability is critical for the performance and longevity of the electronic circuitry.

Key Features

  • Overvoltage Protection: The LTC4360ISC8-1#TRPBF provides robust protection against overvoltage conditions, immediately disconnecting the load when the input voltage exceeds the preset threshold.
  • Overcurrent Protection: It also includes overcurrent protection that monitors the flow of current and prevents damage from current surges.
  • Wide Operating Range: The device operates over a wide voltage range, accommodating various applications and ensuring versatility.
  • Fast Response Time: With a rapid response to fault conditions, the LTC4360ISC8-1#TRPBF minimizes the risk to connected components by quickly reacting to overvoltage and overcurrent events.
  • Low Quiescent Current: The low quiescent current feature ensures minimal power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Adjustable Thresholds: Users can set the overvoltage and overcurrent thresholds according to specific requirements, providing a tailored protection scheme for different applications.

Applications

The LTC4360ISC8-1#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Portable Devices
  • Automotive Electronics
  • Industrial Systems
  • Telecommunication Infrastructure
  • Power Supplies

Package and Quality

This device is available in an 8-lead narrow SOIC package, providing a compact footprint for space-constrained applications. It is also supplied in tape and reel packaging, which facilitates automated assembly processes. The LTC4360ISC8-1#TRPBF is manufactured to meet the stringent quality standards expected from Linear Technology products, ensuring reliability and performance consistency.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess