EN
  • EN
  • DE

LTC3589HUJ-1#PBF

Part No LTC3589HUJ-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CONV DC/DC 8-OUTPUT 40QFN / Regulator 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 8μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783456-LTC3589HUJ-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3589-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3589HUJ-1#PBF CAD Model

Description

Linear Technology's LTC3589HUJ-1#PBF - Integrated Power Management Solution

The LTC3589HUJ-1#PBF is a versatile, feature-rich power management integrated circuit (PMIC) designed by Linear Technology to cater to the demanding needs of portable and handheld devices. This compact, high-efficiency solution is engineered to provide a comprehensive power supply system in a single package, simplifying design and reducing the overall footprint on the PCB.

Main Features

  • Multiple Regulated Outputs: The LTC3589HUJ-1#PBF comes with four high-efficiency, synchronous step-down regulators and one 150mA LDO, providing a variety of voltage levels necessary for powering different sections of an electronic system.
  • Wide Input Voltage Range: With an input voltage range of 2.25V to 5.5V, this PMIC is suitable for single-cell Li-Ion/Polymer, or multicell alkaline/NiCad/NiMH applications, as well as 3.3V or 5V input rails.
  • Programmable and Dynamic Voltage Scaling: The output voltages are programmable via an I2C serial interface, which also allows for dynamic control to optimize system power consumption during various operational states.
  • Integrated Power-on Reset and Watchdog Timer: These features ensure reliable operation by monitoring system integrity and providing reset signals if necessary.

Advanced Power Management Technologies

The LTC3589HUJ-1#PBF incorporates Linear Technology's proprietary low-noise, high-efficiency switching regulators, which provide stable and reliable power delivery. The Burst Mode operation ensures high efficiency at low output currents, making it ideal for battery-powered applications where extending runtime is crucial.

Robust Protection Features

Built-in overvoltage, undervoltage, and overtemperature protection features safeguard the system from various fault conditions. The PMIC's ability to respond quickly to short-circuit events and to provide a controlled startup sequence enhances the overall system reliability and performance.

Compact and Durable Design

Housed in a 40-pin QFN package, the LTC3589HUJ-1#PBF is designed for space-constrained applications. Its rugged construction ensures performance in harsh environments, making it a preferred choice for portable electronics, medical devices, and industrial applications.

Overall, the LTC3589HUJ-1#PBF by Linear Technology is an ideal power management solution for designers looking to streamline their power supply design with a reliable, efficient, and flexible integrated circuit.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6066 $50.4594
22+ $4.6003 $101.2066
34+ $4.4566 $151.5244
47+ $4.3128 $202.7016
60+ $4.1690 $250.1400
81+ $3.7378 $302.7618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess