EN
  • EN
  • DE

MPF7100BVMA2ES

Part No MPF7100BVMA2ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF7100 PMIC I.MX8XL / i.MX Processors PMIC 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Applications i.MX Processors
Current - Supply 10µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MPF7100
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345907-MPF7100BVMA2ES
Ultra Librarian 3D Model Ultra Librarian MPF7100BVMA2ES CAD Model

Description

NXP MPF7100BVMA2ES Microprocessor

The NXP MPF7100BVMA2ES is a cutting-edge microprocessor that serves as a pivotal component in modern electronic systems. Designed by NXP Semiconductors, a global leader in smart and secure connectivity solutions, this microprocessor is built for high performance and efficiency. It is well-suited for a variety of applications, including industrial control, automotive, and consumer electronics.

Key Features:

  • Advanced Architecture: The MPF7100BVMA2ES boasts a sophisticated architecture that enables it to handle complex computations and multitasking with ease. This makes it ideal for applications that require real-time processing and high-speed data management.
  • Energy Efficiency: With power consumption being a critical factor in electronic design, this microprocessor is engineered to optimize energy use, reducing the overall power footprint of the devices it powers.
  • Robust Security: Security is paramount in today's connected world. The NXP MPF7100BVMA2ES features robust security protocols to protect against unauthorized access and ensure the integrity of data.
  • Connectivity: This microprocessor supports a range of connectivity options, allowing for flexible integration into various network configurations and enabling communication with other devices and systems.
  • Scalability: The MPF7100BVMA2ES is designed to be scalable, supporting a range of applications from simple low-power devices to complex systems requiring more computational power.

Applications:

The versatility of the NXP MPF7100BVMA2ES makes it suitable for a diverse array of applications. It can be found in the heart of automotive infotainment systems, providing the processing power needed for navigation, media playback, and connectivity. In the industrial sector, it is used to control machinery, manage automation processes, and monitor systems. For consumer electronics, this microprocessor delivers the performance necessary for a smooth and responsive user experience in devices like smart home gadgets and wearable technology.

Whether you're developing the next generation of connected cars, upgrading industrial equipment, or creating innovative consumer electronics, the NXP MPF7100BVMA2ES offers the performance, efficiency, and security features necessary to succeed in a competitive market.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess