EN
  • EN
  • DE

MC33SB0400ES

Part No MC33SB0400ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description LOW SIDE DRIVER X4, WHEEL SPEED / Motorcycle Braking PMIC 48-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Motorcycle Braking
Voltage - Supply 6V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MC33SB0400
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345774-MC33SB0400ES
Ultra Librarian 3D Model Ultra Librarian MC33SB0400ES CAD Model

Description

The NXP MC33SB0400ES is a sophisticated smart high-side switch designed to deliver robust performance for a wide range of automotive and industrial applications. This high-quality component is part of NXP's extensive portfolio of power management solutions, which are renowned for their reliability and advanced features.

At the heart of the MC33SB0400ES is its ability to efficiently control power distribution within electronic systems. With four high-side switch outputs, it can manage multiple loads with precision. Each output is capable of handling a continuous current of up to 4A, making it suitable for driving moderate power devices such as motors, lamps, and solenoids.

The switch is built with state-of-the-art technology that ensures protection against common electrical hazards. It includes features such as over-current protection, over-temperature shutdown, and under-voltage shutdown, safeguarding the system and the loads it controls. The device also boasts an open load detection feature in both the on and off states, providing additional monitoring capabilities that enhance system diagnostics and reliability.

One of the standout features of the MC33SB0400ES is its flexibility. The device is designed with an SPI (Serial Peripheral Interface) for control and diagnostics, allowing for seamless integration into a variety of electronic systems. This digital interface facilitates the communication between the smart switch and the system's microcontroller, enabling real-time monitoring and control over the switch's operation.

With its compact form factor, the MC33SB0400ES is ideal for space-constrained applications. Its small footprint does not compromise on performance, offering a high level of integration to reduce the overall system complexity and component count.

In summary, the NXP MC33SB0400ES is a versatile and reliable component that represents a blend of performance, protection, and precision. Whether it's for automotive electronics, industrial control systems, or any application requiring efficient power distribution and management, the MC33SB0400ES is an excellent choice that engineers can trust to meet their design specifications.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2724 $61.3620
10+ $10.0696 $100.6960
16+ $9.7550 $156.0800
22+ $9.4403 $207.6866
28+ $9.1256 $255.5168
37+ $8.1816 $302.7192
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess