EN
  • EN
  • DE

LTC4361IDC-2#TRMPBF

Part No LTC4361IDC-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Over Voltage And Over Current Protection Automotive 8-Pin DFN EP T/R / IC OVERVOLTAGE PROT CONT 8-DFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Current 220μA
Operating Supply Voltage 2.5 V ~ 80 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x2)
Win Source Part Number 784120-LTC4361IDC-2#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4361-2
Introduction Date April 09, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4361IDC-2#TRMPBF CAD Model

Description

Product Overview: LTC4361IDC-2#TRMPBF

The LTC4361IDC-2#TRMPBF is an advanced overvoltage and overcurrent protection device designed by Linear Technology to safeguard sensitive electronic components from potentially damaging conditions. This integrated circuit is specifically tailored to protect systems against high voltage transients and excessive input currents, ensuring the longevity and reliability of the application it is used in.

Key Features

  • Overvoltage Protection: The LTC4361IDC-2#TRMPBF provides robust overvoltage protection by controlling an external N-channel MOSFET to disconnect the load when the input voltage exceeds the overvoltage lockout (OVLO) threshold.
  • Overcurrent Protection: It also incorporates overcurrent protection which monitors the voltage across a sense resistor to determine the load current. An internal comparator will turn off the MOSFET if the current exceeds a preset threshold, thereby protecting the system from excessive current draw.
  • Wide Operating Range: This device operates over a wide voltage range, accommodating various application needs, and is suitable for systems with supply voltages from 2.5V to 5.5V.
  • Low Quiescent Current: The LTC4361IDC-2#TRMPBF is designed for power-sensitive applications with a low quiescent current, drawing minimal power when the device is active.
  • Adjustable Turn-On Time: It features an adjustable turn-on time delay, allowing designers to tailor the response time to specific requirements, which can be critical in complex systems to ensure proper sequencing.
  • Compact Package: The device is available in a compact, 6-pin ThinSOT package, making it an excellent choice for space-constrained applications.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliable performance under various environmental conditions.

Applications

The LTC4361IDC-2#TRMPBF is ideal for a range of applications where protection from high voltage and current is essential. This includes portable electronics, automotive systems, industrial controls, and power supply modules. Its small size and precise protection capabilities make it an excellent choice for designers looking to enhance the safety and durability of their products.

With its combination of features, the LTC4361IDC-2#TRMPBF from Linear Technology stands out as a versatile and reliable solution for protecting sensitive electronics from overvoltage and overcurrent conditions.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4962 $51.9696
19+ $5.3302 $101.2738
30+ $5.1636 $154.9080
41+ $4.9971 $204.8811
52+ $4.8305 $251.1860
70+ $4.3308 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess