EN
  • EN
  • DE

LTC3552EDHC-1#PBF

Part No LTC3552EDHC-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT LI-ION 16-DFN / Linear Battery Charger Li-Ion/Li-Pol 950mA 1.575V/1.8V 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date 2031
Halogen Free Compliant
Country of Origin Malaysia
ECCN EAR99
Introduction Date February 23, 2006
Family Name LTC3552-1
Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 783413-LTC3552EDHC-1#PBF
Manufacturer Package 16-DFN (5x3)
Package 16-WFDFN Exposed Pad
Operating Temperature Range -40°C ~ 85°C (TA)
Voltage Supply MAX 8V
Battery Pack Voltage 4.2V
Charge Current - Max 950mA
Programmable Features Current
Current - Charging Constant - Programmable
Number of Cells 1
Battery Chemistry Lithium-Ion
Packaging Tube
Manufacturer Linear Technology
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian LTC3552EDHC-1#PBF CAD Model

Description

Product Overview: LTC3552EDHC-1#PBF from Linear Technology

The LTC3552EDHC-1#PBF is a versatile and highly integrated power management solution designed by Linear Technology, now part of Analog Devices. This compact component offers a powerful combination of a dual input USB/AC adapter compatible linear charger, a PowerPath manager, and multiple output regulators, all encapsulated in a small 16-lead DFN package. The LTC3552EDHC-1#PBF is an excellent choice for portable devices that require efficient charging and power management capabilities.

Key Features:

  • Integrated Power Management: The device integrates a standalone battery charger with PowerPath control, which facilitates seamless transition between input power sources and battery power, ensuring a constant supply to the load.
  • Dual Input Power Sources: It supports charging from both USB inputs and AC adapters, providing flexibility for various charging scenarios.
  • High Efficiency: The LTC3552EDHC-1#PBF includes synchronous buck regulators that deliver high efficiency and preserve battery life.
  • Programmable Charge Rate: The charging current can be programmed up to 1.5A, which allows for fast charging of the battery.
  • Instant-On Operation: The device ensures that the system remains operational even with a dead or missing battery when an input source is connected.
  • Compact Size: The 16-lead DFN package is designed to occupy minimal space on the PCB, making it suitable for space-constrained applications.

Applications:

The LTC3552EDHC-1#PBF is ideal for a variety of portable devices such as:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Instruments
  • Portable Media Players

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC3552EDHC-1#PBF is no exception. It is designed to meet the stringent requirements of portable applications and ensures reliable performance across a wide range of operating conditions.

Conclusion:

The LTC3552EDHC-1#PBF from Linear Technology is an advanced power management IC that offers a compact, efficient, and versatile solution for the charging and power needs of modern portable devices. Its integration of multiple functions into a small footprint makes it a highly desirable component for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0588 $51.9996
40+ $2.5098 $100.3920
62+ $2.4314 $150.7468
86+ $2.3529 $202.3494
110+ $2.2745 $250.1950
148+ $2.0392 $301.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess