EN
  • EN
  • DE

1N5338BG

Part No 1N5338BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5 Watt Surmetic TM 40 Zener Voltage Regulators | DIODE ZENER 5.1V 5W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 1.5 Ohms
Current - Reverse Leakage at Vr 1μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5338
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121910-1N5338BG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5338BG CAD Model

Description

ON Semiconductor 1N5338BG Zener Diode

The 1N5338BG is a robust Zener diode from ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to offer a reliable voltage regulation solution for a wide range of electronic applications. With its precise voltage control and stability, the 1N5338BG is an ideal component for use in power supplies, voltage references, and protection circuits.

Constructed with high-quality materials, the 1N5338BG Zener diode provides a nominal Zener voltage of 5.1V, which makes it suitable for operations in the common 5V circuits. It has a power dissipation rating of 5W, allowing it to handle significant power levels while maintaining a stable Zener voltage. This Zener diode comes in a DO-201AE package, which is known for its durability and ease of mounting on a wide variety of PCBs.

Key features of the 1N5338BG include:

  • Zener Voltage (V<sub>Z): 5.1V
  • Power Dissipation (P<sub>D): 5W
  • Package: DO-201AE
  • Maximum Zener Impedance (Z<sub>ZT): 2 Ohms at 20 mA
  • Operating and Storage Temperature Range: -65°C to +150°C

The 1N5338BG also features a low dynamic impedance and a low reverse leakage current, ensuring high performance in regulating applications. It is designed to withstand transient over-voltage events, providing reliable operation and protection for sensitive electronics.

This Zener diode is RoHS compliant, which means it meets the environmental standards set by the Restriction of Hazardous Substances Directive. This compliance ensures that the 1N5338BG can be used in electronic equipment that is sold in regions with strict environmental regulations regarding electronic components.

With its combination of high power capacity, precision voltage regulation, and robust package, the ON Semiconductor 1N5338BG Zener diode is an excellent choice for designers and engineers looking for a dependable voltage regulation solution in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3050 $50.3250
400+ $0.2503 $100.1200
620+ $0.2425 $150.3500
855+ $0.2346 $200.5830
1,105+ $0.2268 $250.6140
1,475+ $0.2034 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess