EN
  • EN
  • DE

LTC3496EUFDPBF

Part No LTC3496EUFDPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072334-LTC3496EUFDPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3496EUFDPBF CAD Model

Description

The LTC3496EUFDPBF is a high-performance, dual-channel, step-down LED driver designed by Linear Technology to cater to the growing demand for efficient and compact lighting solutions. This integrated circuit is specifically engineered to drive LEDs with a constant current, ensuring optimal performance and longevity for lighting applications.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 30V, making it suitable for a variety of power sources, including automotive and industrial systems.
  • Dual 1.5A Outputs: It provides two independently controlled output channels, each capable of delivering up to 1.5A, which allows it to drive multiple LEDs in series or parallel configurations.
  • High Efficiency: The LTC3496EUFDPBF boasts high efficiency due to its integrated 2.3A, 40V switches with an adjustable frequency up to 2MHz. This enables the use of small, low-cost inductors and capacitors, reducing the overall solution footprint.
  • True Color PWM Dimming: It features true color PWM dimming, which provides up to 3000:1 dimming capability, ensuring precise control over LED brightness while maintaining color integrity.
  • Thermal Protection: The device includes thermal protection that shuts down the driver if the internal temperature exceeds safe operating limits, safeguarding the LEDs and the driver from overheating.

Applications:

The LTC3496EUFDPBF is ideal for a wide range of applications, including automotive lighting, general illumination, industrial displays, and backlighting for LCD panels. Its robust design and flexible features make it an excellent choice for designers looking to create reliable and efficient LED lighting systems.

Quality and Reliability:

Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, the LTC3496EUFDPBF is designed to meet the stringent quality and reliability standards expected in professional lighting solutions. Its compact QFN package ensures a minimal footprint on the PCB while providing excellent thermal performance.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess