EN
  • EN
  • DE

LT912AIGN1

Part No LT912AIGN1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071873-LT912AIGN1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT912AIGN1 CAD Model

Description

The LT912AIGN1 is a high-performance, precision integrated circuit from Linear Technology, now part of Analog Devices, designed to cater to a wide array of applications requiring accurate analog signal processing. This component is well-suited for use in industrial, automotive, and communication systems, where reliability and efficiency are of paramount importance.

Key Features

  • High Precision: The LT912AIGN1 is engineered for precision, ensuring that signals are processed with minimal error, making it ideal for critical applications where accuracy is a must.
  • Robust Temperature Performance: With a design that compensates for temperature variations, this IC maintains its performance across a broad range of operating conditions.
  • Low Power Consumption: Energy efficiency is at the core of the LT912AIGN1, which operates with a low quiescent current, thereby extending the life of battery-powered devices.
  • Durable Design: The device is built to last, with a rugged construction that can withstand the rigors of demanding environments.
  • Flexible Application: Whether it's used in data acquisition systems, medical equipment, or control systems, the LT912AIGN1 adapts to various application needs with ease.

Technical Specifications

Parameter Value
Supply Voltage Range Specified Range (e.g., 2.7V to 5.5V)
Operating Temperature Extended Range (e.g., -40°C to 125°C)
Package Type Industry Standard (e.g., SOIC, MSOP)
Output Type Configurable (e.g., Voltage, Current)

The LT912AIGN1 is a testament to Linear Technology's commitment to high-quality and high-performance analog ICs. With its combination of precision, power efficiency, and versatility, this product stands out as a superior choice for designers looking to enhance their systems with reliable analog functionality.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess