EN
  • EN
  • DE

BA3166FV

Part No BA3166FV
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049531-BA3166FV
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA3166FV CAD Model

Description

The BA3166FV is an integrated circuit manufactured by Rohm Semiconductor, designed primarily for audio applications. Specifically, it functions as a preamplifier, often found in portable audio devices and other systems requiring amplification of low-level audio signals. This IC aims to improve sound quality by boosting the signal before it reaches the main amplifier stage.

Applications

  • Portable Audio Players: Used as a preamplifier to boost audio signals in devices like MP3 players and portable CD players.
  • Microphone Amplifiers: Employed in microphone circuits to amplify the weak signals from microphones.
  • Tape Recorders: Functions as a preamplifier for recording and playback heads in tape recording devices.
  • Audio Mixers: Used in audio mixing consoles to pre-amplify individual audio channels.
  • Consumer Electronics: Integrated into various consumer electronic devices requiring audio preamplification.

Features

  • Low Noise: Designed to minimize noise and distortion in the amplified audio signal.
  • High Gain: Provides sufficient gain to boost weak audio signals to a suitable level.
  • Wide Operating Voltage Range: Operates over a range of supply voltages, offering flexibility in various applications.
  • Compact Package: Available in a small surface-mount package for space-constrained designs.
  • Single Supply Operation: Operates from a single power supply, simplifying circuit design.

Benefits

  • Improved Audio Quality: Enhances sound quality by amplifying weak signals with minimal noise and distortion.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying the design process.
  • Compact Size: Allows for integration into small form-factor devices.
  • Cost-Effective Solution: Provides a cost-efficient audio preamplification solution.
  • Reliable Performance: Offers stable and reliable performance in various operating conditions.

Additional Details

The BA3166FV is typically used with external components such as resistors and capacitors to set the gain and frequency response of the preamplifier. It's crucial to consult the datasheet for detailed electrical characteristics, recommended operating conditions, and application circuit examples to ensure optimal performance and stability. The specific gain provided by the IC is detailed in the datasheet, as well as the recommended input and output impedance matching.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess