EN
  • EN
  • DE

LB1833

Part No LB1833
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068770-LB1833
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB1833 CAD Model

Description

The LB1833 is a dual low-voltage bidirectional motor driver IC designed by SANYO Semiconductor. This IC is specifically engineered for applications requiring precise and efficient control of small DC motors, commonly found in consumer electronics and small appliances.

Applications:

  • Tape recorders: Used to control the movement of the tape in audio recorders.
  • Disk drives: Controls spindle and head positioning motors in floppy disk drives.
  • Camera lens control: Enables precise control of zoom and focus functions in cameras.
  • Small printer motors: Drives paper feed and print head mechanisms in printers.
  • Toy motors: Provides forward and reverse control for various motorized toys and hobby projects.

Features:

  • Dual H-bridge drivers: Allows for independent control of two motors or bidirectional control of a single motor.
  • Low saturation voltage: Minimizes power loss and enhances efficiency, particularly at low voltages.
  • Built-in thermal shutdown protection: Protects the IC from overheating and potential damage.
  • Built-in shoot-through current protection: Prevents simultaneous conduction of both high-side and low-side transistors in the H-bridge.
  • Brake function: Enables quick and controlled stopping of the motor.
  • Wide operating voltage range: Provides flexibility in power supply selection.

Benefits:

  • Increased energy efficiency: Low saturation voltage leads to reduced power consumption, which is crucial for battery-powered devices.
  • Reliable operation: Built-in protection features ensure stable performance and prevent damage.
  • Precise motor control: Enables accurate positioning and smooth movement.
  • Simplified circuit design: Integrated functions reduce the need for external components, simplifying the design process and saving board space.
  • Cost-effective solution: Offers a balance of performance and price for various motor control applications.

Additional Details:

The LB1833 operates on a low supply voltage, typically ranging from 1.8V to 7V. The shoot-through current protection mechanism prevents damage to the IC caused by simultaneous conduction of high-side and low-side transistors within the H-bridge. The brake function allows for rapid deceleration or stopping of the motor by short-circuiting the motor windings. The thermal shutdown feature disables the output when the IC's junction temperature reaches a certain threshold, preventing thermal runaway. This IC is designed to deliver efficient and reliable performance in a wide range of low-voltage motor control applications, making it a versatile choice for designers.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess