EN
  • EN
  • DE

LA H9GP-JYKZ-24-H29C-350-R18-Z

Part No LA H9GP-JYKZ-24-H29C-350-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series OSLON® Black
Package Tape & Reel
Color Amber
Wavelength 617nm (612nm ~ 624nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.2V
Lumens/Watt @ Current - Test 106 lm/W
Current - Max 1A
Luminous Flux @ Current/Temperature 82lm (52lm ~ 112lm)
Temperature - Test 25°C
Viewing Angle 90°
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package 3-SMD
Dimension 0.148" L x 0.148" W (3.75mm x 3.75mm)
Height - Seated (Max) 0.095" (2.41mm)
Base Product Number LAH9GP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-3729,Q65112A3113,475-LAH9GP-JYKZ-24-H29C-350-R18-ZDKR,475-3729-ND,LA H9GP-JYKZ-24-H29C,475-LAH9GP-JYKZ-24-H29C-350-R18-ZTR,475-LAH9GP-JYKZ-24-H29C-350-R18-ZCT,LAH9GP-JYKZ-24-H29C-350-R18-Z-ND
Standard Package 600
Win Source Part Number 1068701-LA H9GP-JYKZ-24-H29C-350-R18-Z
Ultra Librarian 3D Model Ultra Librarian LA H9GP-JYKZ-24-H29C-350-R18-Z CAD Model

Description

The OSLON® Black Amber LED Lighting - Color is a high-quality electronic component that features a viewing angle of 90° and a forward voltage of 2.2V. OSLON® Black Amber LED is made by ams-OSRAM USA Inc.

  • Viewing Angle: 90°
  • Forward Voltage: 2.2V
  • Maximum Height: 0.095" (2.41mm)
  • Mounting: SMD (SMT)
  • Standard Pieces: 600
  • Current Test: 350mA
  • Wavelength: 617nm (612nm ~ 624nm)
  • Luminous Flux: 82lm (52lm ~ 112lm) @ current/temperature
  • Lumens/Watt: 106 lm/W @ current - test
  • Package/Case: 3-SMD, No Lead
  • Supplier Device Package: 3-SMD

You May Also Be Interested in

LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
LITE-ON Technology
P033RGB
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess