Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr onsemi
Package Tube
Product Status Obsolete
Base Product Number LA7814
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1068657-LA78141-E
Ultra Librarian 3D Model Ultra Librarian LA78141-E CAD Model

Description

ON Semiconductor LA78141-E Overview

The LA78141-E is a high-performance integrated circuit (IC) from ON Semiconductor, designed for use in television and monitor vertical deflection output applications. This IC offers a comprehensive solution by integrating several key functions into a single chip, which helps to reduce component count, save space, and enhance overall reliability of the system.

Built with a focus on efficiency and durability, the LA78141-E is engineered to deliver optimal performance with a low power consumption profile. This makes it an excellent choice for modern, energy-conscious designs. The device operates over a wide range of supply voltages, offering designers the flexibility to use it in various power environments.

Key Features

  • Vertical Deflection Output: The LA78141-E is specifically tailored for vertical deflection output in TVs and monitors, ensuring crisp and stable image rendering.
  • High Power Bandwidth: With a high power bandwidth, this IC can handle the demands of high-resolution displays, maintaining image quality across different screen sizes.
  • Thermal Protection: It includes built-in thermal protection features that prevent the IC from overheating, thereby extending the lifespan of the product.
  • Excellent Thermal Stability: The LA78141-E is designed to maintain consistent performance even under varying thermal conditions, ensuring reliability in different operating environments.
  • Compact Package: The IC comes in a compact package, making it suitable for use in space-constrained applications.

Applications

The LA78141-E is ideal for a range of applications within the consumer electronics industry. Its primary use is in televisions and computer monitors, but it can also be found in other video equipment requiring vertical deflection output capabilities. The integration of multiple functions into one IC makes it a go-to component for manufacturers looking to streamline their designs and improve overall product performance.

ON Semiconductor's commitment to quality ensures that the LA78141-E meets the stringent requirements of the electronics industry, providing a reliable and cost-effective solution for vertical deflection systems.

You May Also Be Interested in

Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $2.3557
ECAD model for BA7622
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
ECAD model for AD8124ACPZ
NXP / Nexperia
Digital servo processor and Compact Disc decoder CD7
Need more? Email Us
ECAD model for SAA7377GP
Skyworks Solutions Inc.
IC VIDEO TUNER 48QFN / Video Receiver IC GPIO 48-QFN (7x7) Package
Need more? Email Us
ECAD model for SI2115-A10-GMR
Sigma Designs Inc.
IC IMAGE PROCESSOR 10BIT DUAL
Lowest to $150.4478
ECAD model for GF9351A-CBE2
Semtech Corporation
IC CABLE DRIVER DUAL 8SOIC / Cable Driver 300mW Serial Interface 8-Pin SOIC N
Need more? Email Us
ECAD model for GS1528BCTAE3
Semtech Corporation
IC CABLE EQUALIZER SMPTE 16QFN / Adaptive Cable Equalizer Parallel/Serial Interface 16-Pin QFN EP
Lowest to $66.5861
ECAD model for GS2984-INE3
ON Semiconductor
IC MOD/DEMOD FM VIDEO 24SSOP / Mod/Dmod Automotive 24-Pin SSOP T/R
Lowest to $1.4435
ECAD model for LA72912V-TLM-H
NXP / Nexperia
IC DEMODULATOR/DECODER 80-TQFP / IC DEMODULATOR/DECODER 80-TQFP
Need more? Email Us
ECAD model for CX24123-21Z,518

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention