EN
  • EN
  • DE

LTC3455EUF#PBF

Part No LTC3455EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CONV DC/DC DUAL USBBATT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 072573-LTC3455EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3455EUF#PBF CAD Model

Description

Linear Technology LTC3455EUF#PBF Dual DC/DC Converter

The LTC3455EUF#PBF is a versatile dual DC/DC converter designed by Linear Technology to cater to the growing needs of compact and efficient power management solutions. This high-performance integrated circuit is ideal for portable applications, providing both a high-efficiency synchronous step-down converter and a full-featured linear charger for single-cell lithium-ion batteries.

Key Features:

  • Integrated Power Solution: The LTC3455EUF#PBF combines a switch-mode power supply and a linear battery charger in a compact 24-lead QFN package, optimizing board space and reducing component count.
  • High Efficiency: The synchronous step-down converter operates at up to 95% efficiency, ensuring minimal power loss and extended battery life for portable devices.
  • Flexible Power Management: With an input voltage range of 2.5V to 5.5V, the device can be powered from a variety of sources including USB ports and wall adapters.
  • Programmable Charge Rate: The linear charger provides a programmable charge rate up to 1A, allowing for rapid charging of lithium-ion batteries.
  • Thermal Regulation: To protect the battery and circuitry, the LTC3455EUF#PBF features thermal regulation, which reduces charge current if the die temperature exceeds a safe threshold.
  • Multiple Safety Features: The device includes overvoltage protection, thermal shutdown, and a charge current monitor for enhanced safety and reliability.

Applications:

The LTC3455EUF#PBF is well-suited for a wide range of portable applications, including:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Handheld Instruments

With its compact size, high efficiency, and comprehensive feature set, the LTC3455EUF#PBF from Linear Technology is an excellent power management solution that meets the demands of modern portable electronics. Its ability to manage power and charge batteries efficiently makes it an indispensable component in any battery-powered device.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6208 $58.4832
8+ $13.6955 $109.5640
12+ $13.2328 $158.7936
17+ $12.3074 $209.2258
22+ $11.8447 $260.5834
27+ $11.3821 $307.3167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess