EN
  • EN
  • DE

CAT5116VI

Part No CAT5116VI
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100POS 32KOhm Single 8-Pin SOIC N Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Nominal Supply Current 100 µA
Number of Positions 100
Operating Supply Voltage 5 V
Radiation Hardening No
Resistance 32 kΩ
RoHS Compliant
Win Source Part Number 1023932-CAT5116VI
Categories Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT5116VI CAD Model

Description

ON Semiconductor CAT5116VI - Digital Potentiometer

The CAT5116VI from ON Semiconductor is a high-performance, digitally programmable potentiometer (digipot) designed to offer a precise voltage control solution for a wide array of applications. This device is a part of ON Semiconductor's extensive portfolio of electronic components that are known for their reliability and innovation.

Key Features

  • Resolution: The CAT5116VI boasts a resolution of 100 positions, providing fine adjustment capabilities for various applications.
  • Interface: It features a simple and versatile Increment/Decrement (Up/Down) serial interface, allowing for easy integration into most microcontroller-based systems.
  • Voltage Range: Operating with a wide voltage range, the device is suitable for 2.5V to 6V applications, making it highly adaptable to different circuit requirements.
  • Endurance: The device offers a robust endurance of 100,000 wiper transitions, ensuring long-term reliability and performance.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the CAT5116VI is well-suited for use in environments that experience extreme temperature variations.
  • Packaging: Available in a compact 8-pin SOIC package, it is ideal for space-constrained applications.

Applications

The CAT5116VI is a versatile component that can be used in a range of applications including:

  • Automated adjustments to control system parameters
  • Volume control in audio systems
  • Brightness control in LED lighting systems
  • Calibration and tuning in communication devices
  • Adjustable power supplies and voltage references

In conclusion, the CAT5116VI from ON Semiconductor is an excellent choice for designers looking for a reliable and precise digital potentiometer. Its ease of use, coupled with its robust feature set, makes it an ideal solution for a multitude of electronic control systems.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess