EN
  • EN
  • DE

LTC3210EUD-3#PBF

Part No LTC3210EUD-3#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 25MA 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.9V
Maximum Supply Voltage 4.5V
Channel Output Current 25mA, 400mA
Frequency 800kHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1062442-LTC3210EUD-3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3210EUD-3#PBF CAD Model

Description

Linear Technology LTC3210EUD-3#PBF LED Driver IC

The LTC3210EUD-3#PBF is a high-efficiency, charge pump-based, constant-current LED driver from Linear Technology, designed to provide a reliable and flexible solution for powering LEDs in portable devices. This integrated circuit is particularly suitable for applications requiring small form factors and efficient power management, such as mobile phones, PDAs, digital cameras, and other handheld devices.

Key Features:

  • Output Voltage: The device can provide an output voltage of up to 4.5V, ensuring consistent illumination across a range of LED configurations.
  • Constant Current Drive: It offers a constant current drive of 25mA per channel, with up to 8 LED channels, which means it can drive up to 8 LEDs simultaneously with uniform brightness and improved power efficiency.
  • High Efficiency: The LTC3210EUD-3#PBF utilizes a 1x/1.5x/2x fractional charge pump, which enables it to maintain high efficiency over a wide range of input voltages.
  • Low Noise Operation: The device features a 1MHz fixed-frequency operation which minimizes noise, making it ideal for noise-sensitive applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the IC from damage due to overheating.
  • Compact Package: The driver comes in a 16-lead QFN package, which is both space-saving and offers excellent thermal performance.

Applications:

The LTC3210EUD-3#PBF is versatile and can be used in a variety of applications that require high-quality LED backlighting or indicator LED driving. Its compact size and efficiency make it particularly well-suited for portable and battery-powered devices where space is at a premium and energy efficiency is crucial.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC3210EUD-3#PBF is no exception. It is designed to meet the stringent requirements of portable applications, ensuring both reliability and performance. The product is RoHS compliant, adhering to environmental standards and regulations.

Overall, the LTC3210EUD-3#PBF LED driver IC from Linear Technology stands out for its efficiency, compact design, and robust feature set, making it an excellent choice for designers looking to enhance the visual experience of their portable devices.

You May Also Be Interested in

Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3958 $50.3118
51+ $1.9658 $100.2558
79+ $1.9043 $150.4397
109+ $1.8429 $200.8761
141+ $1.7815 $251.1915
188+ $1.5972 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess