Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 25mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 269925-PCA9685PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in LED Lighting, Consumer Electronics, Portable Devices, Power Management
Family Name PCA9685PW
Introduction Date July 24, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PCA9685PW CAD Model

Description

NXP PCA9685PW 16-channel, 12-bit PWM Fm+ I²C-bus LED Controller

The NXP PCA9685PW is a sophisticated LED controller device designed to handle complex lighting and motor control tasks in various applications. It is a 16-channel, 12-bit pulse width modulation (PWM) controller, equipped with an I²C-bus interface that operates at a frequency of up to 1MHz (Fm+). This high-speed capability makes the PCA9685PW suitable for driving servos, LEDs, and other devices requiring precise PWM signal control.

Each of the 16 output channels can be set to an individual PWM signal, allowing for intricate patterns and intensity control. This feature is especially beneficial in LED color mixing and brightness control applications, where nuanced adjustments are necessary. The 12-bit resolution provides 4096 steps of PWM control, which translates to smooth transitions and fine-grained control over connected devices.

The PCA9685PW operates on a supply voltage from 2.3V to 5.5V, making it versatile for use in both low and standard voltage systems. It also includes an external oscillator and a built-in clock generator which can be programmed to save power when the device is not in use. The internal oscillator ensures stable operation without the need for additional external components, simplifying the design and reducing the overall bill of materials.

One of the key features of the PCA9685PW is its ability to be programmed to generate a 'call' interrupt, which can be used to wake up the microcontroller handling the device or to trigger a reaction in another part of the system. This interrupt feature enhances its application in power-sensitive designs where power conservation is critical.

Furthermore, the device supports up to 62 devices on the same I²C-bus, thanks to its hardware address pins. This scalability is essential for projects that require multiple PWM channels, such as large LED installations or complex robotic systems.

The PCA9685PW is available in a TSSOP28 package, ensuring a compact footprint on the PCB. Its robust design and wide range of features make it an ideal choice for engineers and hobbyists looking to control multiple PWM outputs with precision and ease.

You May Also Be Interested in

NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8TSSOP
Need more? Email Us
ECAD model for PCA9530DP,118
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8TSSOP
Lowest to $6.0631
ECAD model for PCA9533DP/02,118
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 28HVQFN
Lowest to $5.4660
ECAD model for PCA9685BS,118
NXP / Nexperia
IC LED DRIVER LIN DIM 25MA 8SO
Lowest to $0.5860
ECAD model for PCA9550D+118
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 38TSSOP
Need more? Email Us
ECAD model for LT3791MPFE#PBF
NXP / Nexperia
Need more? Email Us
ECAD model for PCA9551D.118
Diodes Incorporated
IC LED DRVR RGLTR DIM 30MA 24QFN
Lowest to $1.8934
ECAD model for PAM2846KR
NXP / Nexperia
IC LED DRIVER LIN DIM 100MA 32SO
Need more? Email Us
ECAD model for PCA9625D,512
Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1785 $50.1055
50+ $2.0407 $102.0350
77+ $1.9717 $151.8209
110+ $1.8338 $201.7180
142+ $1.7649 $250.6158
177+ $1.6960 $300.1920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,223 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention