Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Frequency 400kHz
Dimming I2C, SMBus
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 108848-PCA9530DP,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9530DP,118 CAD Model

Description

NXP PCA9530DP,118: 2-bit I²C-bus LED Dimmer

The PCA9530DP,118 is a highly efficient 2-bit I²C-bus LED dimmer designed by NXP Semiconductors. This integrated circuit (IC) is created to provide a simple and effective solution for controlling the brightness of LEDs via the I²C serial interface protocol. With its compact and versatile SO8 packaging, it is ideally suited for a wide range of applications in various industries, including consumer electronics, automotive, and industrial control systems.

One of the standout features of the PCA9530DP,118 is its ability to individually control two LED outputs. Each output has its own 256-step brightness control, allowing for precise and smooth dimming capabilities. This makes it perfect for applications requiring varied lighting conditions or creating visual effects.

Additionally, the PCA9530DP,118 offers an array of functionalities that make it a convenient choice for developers. It includes an internal oscillator with two user-programmable blink rates and duty cycles, which means it can be set up for blinking light patterns without the need for constant supervision or control from the host microcontroller. This can significantly reduce software complexity and free up system resources for other tasks.

The device operates on a power supply voltage range of 2.3V to 5.5V, making it versatile for different power environments. Its low standby current consumption ensures energy efficiency, which is particularly beneficial in battery-powered applications. Furthermore, the PCA9530DP,118 features active LOW reset input, and up to eight of these devices can be connected to the I²C-bus without address conflict, thanks to three address pins that provide 8 unique I²C-bus addresses.

For design engineers, the PCA9530DP,118 comes with comprehensive support, including detailed datasheets, application notes, and reference designs. This support helps to streamline the development process and reduce time-to-market for products incorporating this advanced LED dimmer.

In summary, the NXP PCA9530DP,118 is a versatile, easy-to-use IC that provides advanced LED dimming control with minimal power consumption, making it an excellent choice for a wide array of applications requiring reliable and efficient lighting solutions.

You May Also Be Interested in

NXP / Nexperia
4-bit I2C-bus LED dimmer
Lowest to $2.8104
ECAD model for PCA9533DP/01
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 16TSSOP
Lowest to $4.3935
ECAD model for PCA9531PW,112
NXP / Nexperia
IC LED DRIVER PS DIM 25MA 16SO
Need more? Email Us
ECAD model for PCA9551D,112
NXP / Nexperia
IC LED DRIVER LIN DIM 100MA 32SO
Need more? Email Us
ECAD model for PCA9625D,512
NXP / Nexperia
IC LED DRVR PS DIM 25MA 16TSSOP
Lowest to $1.9268
ECAD model for PCA9551PW
NXP / Nexperia
IC LED DRIVER LINEAR DIM 24HVQFN
Need more? Email Us
ECAD model for PCA9624BS,118
NXP / Nexperia
IC LED DRIVER LINEAR 20MA 8TSSOP
Need more? Email Us
ECAD model for PCA9901DP,118
Diodes Incorporated
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $0.9170
ECAD model for PAM2841GR
NXP / Nexperia
Lowest to $1.5316
ECAD model for PCA9551PW/G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention