EN
  • EN
  • DE

PCA9551PW/G

Part No PCA9551PW/G
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer NXP
Win Source Part Number 345215-PCA9551PW/G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9551PW/G CAD Model

Description

NXP PCA9551PW/G LED Driver

The PCA9551PW/G, manufactured by NXP Semiconductors, is a sophisticated LED driver designed to control two-wire I²C-bus and SMBus serial interfaces. This compact and efficient device is housed in a TSSOP16 package, making it a suitable choice for a wide range of applications that require LED indication or backlighting.

Key Features

  • I²C Interface: The PCA9551PW/G operates via an I²C-bus interface, allowing for easy integration into existing systems with minimal wiring complexity.
  • 8-bit PWM Control: It boasts an 8-bit Pulse Width Modulation (PWM) for each LED, providing precise control over the brightness levels, which is essential for creating user-friendly interfaces and power-saving applications.
  • Programmable Blink Rate: The device offers programmable blink rates, allowing designers to create attention-grabbing notifications or indicators that can be easily noticed by users.
  • Low Standby Current: With its low standby current, the PCA9551PW/G is an energy-efficient solution that contributes to the overall reduction in power consumption for battery-powered devices.
  • Output Drive Capability: It can sink up to 25 mA on the P-channel open-drain output, enabling it to drive multiple LEDs per output.
  • Active LOW Reset Input: The inclusion of an active LOW reset input allows for the device to be reset without needing to cycle the power.

Applications

The versatility of the PCA9551PW/G LED driver makes it an ideal choice for a variety of applications. These include:

  • Status indicators for network devices
  • Backlighting controls for LCD displays
  • LED displays for consumer electronics
  • Industrial control indicators
  • Server and telecom infrastructure

The PCA9551PW/G is not only a reliable component but also simplifies the design process for engineers with its easy-to-use features and compatibility with standard communication protocols. It is a testament to NXP's commitment to providing innovative and practical solutions for today's electronic market.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3675 $61.5375
95+ $1.2794 $121.5430
145+ $1.2353 $179.1185
205+ $1.1471 $235.1555
265+ $1.1029 $292.2685
330+ $1.0588 $349.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,720 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess