The LTC2920-1IS5#TRMPBF from Linear Technology is a precision voltage supervisor IC designed to monitor up to three supply voltages in digital systems. This compact, highly reliable component is ideal for ensuring that system voltages remain within acceptable operating limits, thereby protecting sensitive electronic equipment from damage due to out-of-specification power conditions.
Key Features
- Multiple Voltage Monitoring: Capable of monitoring three voltages simultaneously, this IC allows for comprehensive system checks without the need for multiple individual supervisors.
- Adjustable Reset Thresholds: Users can set precise voltage thresholds for the reset function, ensuring that the IC responds accurately to specific system requirements.
- Low Power Consumption: Designed for energy-efficient operation, the LTC2920-1IS5#TRMPBF is an ideal choice for power-sensitive applications.
- Compact SOT-23 Package: The small form factor of the SOT-23 package makes it suitable for space-constrained applications.
- Wide Operating Temperature Range: This IC operates effectively across a broad temperature range, making it suitable for various industrial and automotive environments.
Applications
The LTC2920-1IS5#TRMPBF is versatile and can be used in a wide range of applications, including:
- Computer Systems
- Portable/Battery-Powered Equipment
- Networking Equipment
- Industrial Control Systems
- Automotive Electronics
Technical Specifications
The technical specifications of the LTC2920-1IS5#TRMPBF include:
- Supply Voltage Range: 2.7V to 5.5V
- Threshold Voltage Accuracy: ±1.5% over the full temperature range
- Operating Temperature Range: -40°C to 125°C
- Package: SOT-23-5
With its robust feature set and flexible design, the LTC2920-1IS5#TRMPBF voltage supervisor IC from Linear Technology is an essential component for maintaining system stability and integrity across a variety of electronic applications.