The SS10P6-E3/86A is a Schottky Barrier Rectifier from Vishay Semiconductors. It is designed for use in low voltage, high-frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications. The device features a low forward voltage drop and high surge current capability, contributing to efficient and reliable performance.
Applications:
- Switching Power Supplies
- DC-to-DC Converters
- Freewheeling Diodes
- Polarity Protection
- High-Frequency Inverters
Features:
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency
- High Surge Current Capability: Handles large current spikes without damage
- High-Temperature Operation: Maintains performance at elevated temperatures
- Guard Ring for Transient Protection: Enhances reliability in harsh environments
- RoHS Compliant: Environmentally friendly material composition
Benefits:
- Increased System Efficiency: Low forward voltage drop reduces power dissipation
- Improved Reliability: High surge current capability and transient protection enhance robustness
- Simplified Thermal Management: Low power loss reduces heat generation
- Compact Design: Small package size allows for dense circuit layouts
- Environmentally Compliant: Meets RoHS standards
Detailed Specs:
The SS10P6-E3/86A typically features a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 10A. The forward voltage (VF) is typically around 0.7V at rated current. The surge current capability (IFSM) is typically several times the average forward current. It is commonly available in a DO-201AD package for effective heat dissipation. Consult the official Vishay datasheet for precise values of VRRM, IF(AV), VF at specific currents, IFSM, reverse leakage current (IR), junction capacitance (CJ), and thermal resistance (RθJA). The datasheet will also specify the maximum junction temperature (TJ) and storage temperature range (TSTG). The "E3" suffix indicates compliance with RoHS standards, and the "86A" likely refers to specific manufacturing or lot traceability information.