EN
  • EN
  • DE

S1A/5AT

Part No S1A/5AT
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 185424-S1A/5AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1A/5AT CAD Model

Description

The S1A/5AT is a surface-mount rectifier diode manufactured by Vishay. This diode is designed for general-purpose rectification applications, offering efficient AC-to-DC voltage conversion. It is commonly used in applications such as low-voltage, high-frequency inverters, freewheeling diodes, DC/DC converters, and polarity protection.

Applications:

  • Freewheeling diode: Protects inductive loads and switches from voltage spikes.
  • DC-DC converters: Used in the rectification stage.
  • AC-DC adapters: Converts AC voltage from the mains to DC for powering devices.
  • Polarity protection: Protects circuits from reverse voltage connections.
  • General purpose rectification: Converts AC to DC in a variety of circuits.

Features:

  • Surface mount package: Facilitates automatic pick and place during PCB assembly.
  • Low forward voltage drop: Minimizes power loss, increasing efficiency.
  • High surge current capability: Withstands high current surges without degradation or damage.
  • High reliability: Ensures stable and consistent performance.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Increased efficiency: Reduces power dissipation due to its low forward voltage drop.
  • Space-saving design: Surface-mount package minimizes PCB footprint.
  • Enhanced durability: The design ensures robust performance in different operational environments.
  • Protection against transient voltage: Prevents damage from unexpected surges.
  • Simplified Assembly: Suitable for automated assembly processes.

Additional Details:

The S1A/5AT is packaged in a SMA (Surface Mount A) package. It features a maximum repetitive peak reverse voltage (VRRM) of 50V, a maximum average forward rectified current (IF(AV)) of 1.0A, and a maximum forward voltage drop (VF) typically around 1.1V at 1.0A. The diode can operate in temperatures ranging from -55°C to +150°C, making it suitable for use in various conditions. Its small size combined with robust electrical specifications makes it a reliable choice for efficient rectification in a range of electronic devices.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess