EN
  • EN
  • DE

HFT5000-25/12-0-530MM

Part No HFT5000-25/12-0-530MM
Manufacturer TE Connectivity
Catalog Misc Products
Description HEATSHRINK FAB 2:1 0.90" 530MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Fabric
Mfr TE Connectivity
Series HFT5000
Package Box
Product Status Active
Shrinkage Ratio 2 to 1
Length 20.866" (530.00mm)
Diameter - Inner, Recovered 0.47" (11.9mm)
Diameter - Inner, Supplied 0.90" (22.9mm)
Color Black
Base Product Number HFT5000
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1215118-HFT5000-25/12-0-530MM
Ultra Librarian 3D Model Ultra Librarian HFT5000-25/12-0-530MM CAD Model

Description

The TE Connectivity 1215118-HFT5000-25/12-0-530MM heat shrink fabric is a high-quality cable management component. It belongs to the HFT5000 series and comes in a black color.

  • Series: HFT5000
  • Color: Black
  • Package: Box
  • Length: 20.866" (530.00mm)
  • Standard Package: 500 pieces
  • Shrinkage Ratio: 2 to 1
  • ECCN: EAR99
  • HTSUS Code: 3926.90.9985
  • Manufacturer: TE Connectivity
  • Base Product Number: HFT5000
  • Status: Active
  • Inner Diameter (Recovered): 0.47" (11.9mm)
  • Inner Diameter (Supplied): 0.90" (22.9mm)

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess