EN
  • EN
  • DE

LTC2321IUFD-16#PBF

Part No LTC2321IUFD-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel Quad ADC Delta-Sigma 40ksps 16-bit Serial 32-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Interface LVDS, SPI, Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Number of A/D Converters 2
Number of Bits 16
Number of Inputs 2
Number of Pins 28
Packaging Cut Tape
REACH SVHC No SVHC
Resolution 2 B
RoHS Compliant
Sampling Rate 2 Msps
Win Source Part Number 1072124-LTC2321IUFD-16#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2321IUFD-16#PBF CAD Model

Description

LTC2321IUFD-16#PBF: High-Speed, Low-Power Dual ADC from Linear Technology

The LTC2321IUFD-16#PBF is a state-of-the-art dual 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver high-performance data conversion with low power consumption. This product is part of Linear Technology's precision ADC family, ideally suited for a wide range of applications, including medical imaging, industrial process control, instrumentation, and high-speed communications.

Key Features:

  • Resolution: Dual 16-bit ADCs provide high-resolution measurements, ensuring accurate data capture for critical applications.
  • Sampling Rate: With a maximum sampling rate of up to 5Msps (Mega samples per second), the LTC2321IUFD-16#PBF can handle high-speed signals without sacrificing accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes energy usage, making it ideal for battery-powered devices and energy-sensitive applications.
  • Flexible Input Ranges: The device supports a wide range of input voltages, providing versatility in interfacing with different signal sources.
  • No Latency Operation: The LTC2321IUFD-16#PBF offers no latency operation, ensuring reliable and consistent data conversion cycle after cycle.
  • Digital Interface: It features a user-friendly SPI-compatible serial interface for easy integration with most microcontrollers and digital systems.
  • Small Package: The compact 4mm x 5mm QFN package allows for space-saving designs, critical in portable and space-constrained applications.

Applications:

The LTC2321IUFD-16#PBF is versatile and can be used in various demanding applications. It is particularly useful in:

  • Medical Imaging Systems
  • Industrial Process Control
  • Instrumentation
  • High-Speed Data Acquisition Systems
  • Communications Infrastructure

With its perfect blend of speed, precision, and power efficiency, the LTC2321IUFD-16#PBF from Linear Technology is an excellent choice for designers looking to improve the performance and efficiency of their data acquisition systems. Its robust feature set ensures that it can meet the needs of the most demanding applications, while its ease of use and integration make it a practical choice for a wide range of projects.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5166 $81.0332
4+ $33.2444 $132.9776
5+ $32.2055 $161.0275
7+ $31.1667 $218.1669
9+ $30.1278 $271.1502
12+ $27.0111 $324.1332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess