EN
  • EN
  • DE

LTC2321HUFD-16#PBF

Part No LTC2321HUFD-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC SAR 2Msps 16-bit Serial (SPI)/LVDS Automotive 28-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Interface LVDS, Serial
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of A/D Converters 2
Number of Bits 16
Number of Inputs 2
Number of Pins 28
RoHS Compliant
Sampling Rate 2 Msps
Win Source Part Number 1224694-LTC2321HUFD-16#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2321HUFD-16#PBF CAD Model

Description

Introducing the LTC2321HUFD-16#PBF: A High-Performance ADC from Linear Technology

The LTC2321HUFD-16#PBF is a state-of-the-art 16-bit dual-channel Analog-to-Digital Converter (ADC) designed by Linear Technology, a leader in high-performance integrated circuits. This product is engineered to meet the rigorous demands of applications requiring high precision, fast sampling rates, and exceptional linearity.

Key Features

  • Resolution: The LTC2321HUFD-16#PBF boasts a high-resolution 16-bit output, ensuring detailed and accurate digital representations of the input analog signals.
  • Dual-Channel: With two simultaneously sampling channels, this ADC can handle complex multi-signal processing tasks, making it ideal for parallel data acquisition systems.
  • Sampling Rate: It offers a fast sampling rate of up to 5Msps (mega samples per second), allowing for real-time data capture and analysis in dynamic systems.
  • Low Noise: The device features a low-noise performance, which is crucial for high-fidelity signal processing and sensitive measurements.
  • Power Efficiency: Designed with power efficiency in mind, the LTC2321HUFD-16#PBF operates with a reduced power consumption, making it suitable for battery-powered or energy-conscious applications.
  • Interface: It includes a user-friendly SPI-compatible serial interface that simplifies connection to microcontrollers and digital systems.
  • Package: Housed in a compact QFN package, the ADC minimizes board space and is suitable for space-constrained applications.

Applications

The LTC2321HUFD-16#PBF is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition
  • Instrumentation
  • Automotive Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2321HUFD-16#PBF is no exception. It is built with robust materials and has undergone rigorous testing to ensure it meets the highest standards of performance and reliability.

Overall, the LTC2321HUFD-16#PBF ADC is an excellent choice for engineers and designers looking for a high-quality, dual-channel 16-bit ADC that offers both precision and speed without compromising on power efficiency. Its versatile nature and compact form factor make it an invaluable component in a multitude of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess