EN
  • EN
  • DE

AP98T03GS

Part No AP98T03GS
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817422-AP98T03GS
Ultra Librarian 3D Model Ultra Librarian AP98T03GS CAD Model

Description

The AP98T03GS is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is designed for high-efficiency power management applications, particularly in synchronous rectification and DC-DC conversion. Its low on-resistance and fast switching speed make it suitable for reducing power losses and improving overall system efficiency.

Applications

  • Synchronous Rectification: Used as a synchronous rectifier in power supplies and DC-DC converters.
  • DC-DC Converters: Employed in buck, boost, and buck-boost converters.
  • Load Switching: Used for efficient load switching in power management systems.
  • Battery Management Systems: Implemented in battery charging and discharging circuits.
  • Power Tools: Applied in power tool applications for efficient motor control.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and increases overall circuit efficiency.
  • N-Channel MOSFET: Offers fast switching and high current handling capabilities.
  • Logic Level Gate Drive: Allows for direct drive from logic level signals.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • High Efficiency: Reduces power consumption and heat generation, resulting in energy savings.
  • Improved Thermal Performance: Minimizes junction temperature and enhances reliability.
  • Reliable Performance: Offers stable and dependable operation in various environmental conditions.
  • Versatile Usage: Suitable for a wide range of power management applications.
  • Simplified Design: Logic level gate drive simplifies circuit design and reduces component count.

The AP98T03GS has a drain-source voltage (Vdss) of 30V, a continuous drain current (Id) of 50A, and an on-resistance (RDS(on)) of 4.5mΩ at Vgs=10V. The gate threshold voltage (Vgs(th)) typically falls within a specified range, ensuring consistent switching performance. It comes in a surface-mount package, making it suitable for automated assembly. Its low gate charge enables fast switching speeds and reduces driver power requirements. The device is designed to operate over a wide temperature range and offers excellent avalanche ruggedness.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess