EN
  • EN
  • DE

LTC2291CUP#PBF

Part No LTC2291CUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 25MSPS 64QFN / 2-Channel Dual ADC Pipelined 25Msps 12-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 25M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782539-LTC2291CUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2291
Introduction Date December 06, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2291CUP#PBF CAD Model

Description

The LTC2291CUP#PBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, a renowned leader in the field of analog integrated circuits. This product is tailored for demanding applications that require high-speed data acquisition and processing, such as medical imaging, telecommunications, and industrial control systems.

Key Features:

  • High Resolution: With its 14-bit resolution, the LTC2291CUP#PBF ensures precise digital representation of analog signals, enabling accurate and detailed data analysis.
  • Dual ADC Channels: The dual-channel configuration allows simultaneous sampling of two analog signals, which is critical for applications that require synchronized data from multiple sources.
  • High Sampling Rate: The device is capable of sampling rates up to 10Msps (Mega samples per second), providing the speed necessary for high-bandwidth applications.
  • Low Power Consumption: Despite its high performance, the LTC2291CUP#PBF is designed for efficiency with a low power consumption, making it ideal for portable and battery-powered devices.
  • Small Package: Housed in a compact QFN package, the LTC2291CUP#PBF saves valuable board space without compromising on performance.

Technical Specifications:

  • Resolution: 14 bits
  • Number of Channels: 2
  • Max Sampling Rate: 10Msps
  • Input Voltage Range: ±1V
  • Interface: Parallel LVDS
  • Power Supply: Single 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 64-Pin QFN

Applications:

The LTC2291CUP#PBF is versatile and can be integrated into a multitude of systems that demand high-speed and precise data conversion. Its robust design and performance make it suitable for:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communication
  • Test and Measurement Equipment
  • Industrial Control and Automation
  • Radar and Satellite Communication Systems

With its combination of speed, precision, and low power consumption, the LTC2291CUP#PBF from Linear Technology stands out as a superior choice for professionals seeking a reliable dual ADC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.9285 $52.9285
3+ $43.4286 $130.2858
4+ $42.0714 $168.2856
5+ $40.7143 $203.5715
7+ $39.3571 $275.4997
9+ $35.2857 $317.5713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess