EN
  • EN
  • DE

DIO2072SO8

Part No DIO2072SO8
Manufacturer dioo
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967188-DIO2072SO8
Categories OEM Parts(C-E)
Manufacturer dioo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DIO2072SO8 CAD Model

Description

The DIO2072SO8 is a high-efficiency, step-down DC-DC converter designed by dioo. It operates with a wide input voltage range and delivers a regulated output voltage, making it suitable for various applications requiring efficient power conversion.

Applications

  • Powering microcontrollers in embedded systems.
  • Driving LED lighting systems with constant current.
  • Providing regulated voltage for battery-powered devices.
  • Use in portable electronic devices.
  • Regulated power supplies for industrial automation equipment.

Features

  • High Efficiency: The DIO2072SO8 is designed for high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: It accepts a wide range of input voltages, providing flexibility in various power supply configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage.
  • Thermal Shutdown: Thermal shutdown protection prevents overheating and ensures reliable operation.
  • Compact Package: The DIO2072SO8 is available in a small SO8 package, saving valuable board space.

Benefits

  • Improved Power Efficiency: Reduces energy consumption and extends battery life in portable applications.
  • Increased System Reliability: Built-in protection features ensure reliable operation and prevent damage.
  • Simplified Design: The integrated features simplify the design process and reduce the number of external components required.
  • Reduced Board Space: The compact package allows for smaller and more compact designs.
  • Flexible Application: Wide input voltage and adjustable output voltage allow for use in diverse applications.

Additional Details

The DIO2072SO8 employs a constant-frequency PWM control scheme for stable operation across a wide range of load conditions. It also features internal compensation, further simplifying the design process. The switching frequency is internally set to optimize efficiency and minimize external component size. It is crucial to consult the datasheet for specific electrical characteristics, thermal considerations, and application circuit examples to ensure proper operation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2777 $58.3170
510+ $0.2279 $116.2290
785+ $0.2208 $173.3280
1,085+ $0.2137 $231.8645
1,400+ $0.2065 $289.1000
1,875+ $0.1852 $347.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess