EN
  • EN
  • DE

DIO2022SO8

Part No DIO2022SO8
Manufacturer dioo
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980849-DIO2022SO8
Categories OEM Parts(C-E)
Manufacturer dioo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DIO2022SO8 CAD Model

Description

The DIO2022SO8 is a synchronous rectified step-down DC-DC converter manufactured by dioo. This converter is designed to efficiently convert a higher input voltage to a lower output voltage while providing high efficiency and low ripple. It is commonly used in portable devices, power banks, and other battery-powered applications.

Applications

  • Portable Devices: Powering smartphones, tablets, and other portable electronic devices.
  • Power Banks: Providing efficient power conversion in portable power banks.
  • Battery-Powered Applications: Used in various battery-powered systems requiring efficient voltage regulation.
  • Point-of-Load Regulation: Providing localized voltage regulation in electronic systems.
  • Industrial Control Systems: Integrating into industrial control systems for power management.

Features

  • Synchronous Rectification: Uses MOSFETs for rectification, increasing efficiency compared to diode-based converters.
  • Wide Input Voltage Range: Supports a wide range of input voltages.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the device and the load from overcurrent conditions.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Thermal Shutdown Protection: Shuts down the device if the temperature exceeds a safe limit.

Benefits

  • High Efficiency: Provides high efficiency, reducing power losses and extending battery life.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Reliable Performance: Offers stable and reliable performance in various operating conditions.
  • Integrated Protection Features: Provides protection against overcurrent, overvoltage, and thermal overload.
  • Simplified Design: Reduces the number of external components required, simplifying circuit design.

The DIO2022SO8 typically operates at a high switching frequency to minimize the size of external components. It includes internal compensation to simplify the design process. Detailed specifications, including input voltage range, output voltage range, switching frequency, and efficiency curves, can be found in the dioo datasheet. Proper layout techniques and external component selection are crucial for achieving optimal performance and stability.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3972 $59.5800
355+ $0.3259 $115.6945
550+ $0.3158 $173.6900
760+ $0.3056 $232.2560
980+ $0.2954 $289.4920
1,310+ $0.2649 $347.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess