EN
  • EN
  • DE

HEF4068BP

Part No HEF4068BP
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description 8-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179876-HEF4068BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4068BP CAD Model

Description

The NXP HEF4068BP is a versatile integrated circuit that serves as an 8-input NAND gate, providing a fundamental building block for digital circuit design. This IC is part of the HEF4000 family, which is well-known for its robustness and compatibility with a wide range of applications, from simple logic gates to complex computing systems.

Key Features

  • Logic Type: 8-input NAND gate which allows for complex logic functions to be implemented with a single chip.
  • Supply Voltage Range: Typically, the device operates within a voltage range of 3V to 15V, making it suitable for various power environments and logic level requirements.
  • High Noise Immunity: The HEF4068BP is designed to have a high noise immunity, which is crucial for stable operation in electrically noisy environments.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which means the high and low switching levels are consistent, providing reliable performance across the device.
  • Wide Operating Temperature: With an operating temperature range from -40°C to +85°C, the HEF4068BP is adaptable to a broad spectrum of environmental conditions.

Applications

The NXP HEF4068BP is a highly adaptable component and can be used in various applications, including:

  • Complex logic circuits
  • Control systems
  • Signal processing
  • Computing devices
  • Alarm systems

Package Information

The IC is available in a DIP14 (dual in-line package) which is suitable for through-hole mounting, making it easy to integrate into prototyping boards and permanent PCB installations alike. This package type is favored for its ease of handling and soldering.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the HEF4068BP is no exception. Each IC is manufactured under stringent quality control standards, ensuring high reliability and performance consistency for industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess