EN
  • EN
  • DE

LTC2284IUP#TRPBF

Part No LTC2284IUP#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 105M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.85V ~ 3.4V
Supply Voltage , Digital 2.85V ~ 3.4V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Style SMD
Family Part Number LTC2284
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 732160-LTC2284IUP#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2284IUP#TRPBF CAD Model

Description

LTC2284IUP#TRPBF - 14-Bit, 125Msps ADC

The LTC2284IUP#TRPBF is a high-performance, 14-bit, 125Msps (mega samples per second) analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for demanding applications. This ADC is an ideal choice for a wide range of applications, including medical imaging, communication systems, instrumentation, and spectrum analysis.

Featuring an integrated sample-and-hold circuit, the LTC2284IUP#TRPBF provides a flexible differential input range and ensures no missing codes over the full operating temperature range. The device operates from a single 3.3V supply, simplifying power supply requirements and making it easier to integrate into various systems.

One of the key features of the LTC2284IUP#TRPBF is its high signal-to-noise ratio (SNR), which ensures that the signals are converted with high fidelity, preserving the integrity and detail of the original analog signal. Additionally, the ADC boasts a high spurious-free dynamic range (SFDR), which minimizes the presence of unwanted signals that could interfere with the desired signal processing.

The LTC2284IUP#TRPBF also offers a power-down mode, which significantly reduces power consumption when the ADC is not in active use. This feature makes it an excellent choice for battery-powered or energy-sensitive applications where conservation of power is crucial.

For ease of use, the ADC is available in a compact QFN package, offering a space-saving solution for designs where board real estate is at a premium. The LTC2284IUP#TRPBF also features a parallel LVDS (Low Voltage Differential Signaling) output interface, enabling high-speed data transfers while maintaining signal integrity over longer distances and in noisy environments.

With its robust performance and features, the LTC2284IUP#TRPBF from Linear Technology stands out as a reliable and efficient solution for high-speed, precision data conversion needs.

Product Specifications:

  • 14-Bit Resolution
  • 125Msps Sampling Rate
  • Single 3.3V Supply Operation
  • Integrated Sample-and-Hold Circuit
  • Differential Input Range
  • High SNR and SFDR
  • Power-Down Mode
  • Compact QFN Package
  • Parallel LVDS Output Interface

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.8657 $118.8657
2+ $115.0311 $230.0622
3+ $111.1965 $333.5895
4+ $99.6938 $398.7752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess